EN
  • EN
  • DE

AM29LV320DT90WMF

Part No AM29LV320DT90WMF
Manufacturer Spansion
Catalog Hard To Find
Description 32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143954-AM29LV320DT90WMF
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV320DT90WMF CAD Model

Description

The AM29LV320DT90WMF is a 32 Mbit (4M x 8-bit or 2M x 16-bit) CMOS MirrorBit Flash memory device manufactured by Spansion. This device offers a combination of high density, low voltage operation, and fast access times, making it suitable for a wide range of applications requiring non-volatile storage.

Applications:

  • Embedded systems firmware storage
  • Data storage in networking equipment
  • Code storage in automotive electronics
  • Solid-state storage in industrial applications
  • Wireless communication devices

Features:

  • 32 Mbit (4M x 8-bit/2M x 16-bit) memory organization
  • 90ns access time
  • 2.7V to 3.6V power supply
  • Sector protection features
  • Top boot sector architecture

Benefits:

  • Provides high-density non-volatile storage for code and data.
  • Enables fast read access for improved system performance.
  • Reduces power consumption with low voltage operation.
  • Protects critical code and data with sector protection features.
  • Offers a flexible memory architecture with top boot sector configuration.

Additional Details:

The AM29LV320DT90WMF utilizes Spansion’s MirrorBit technology, which allows for high-density storage with reliable performance. It supports both 8-bit and 16-bit read/write operations, offering flexibility in system design. The device features a sector protection mechanism, which prevents accidental modification of critical code or data. The top boot sector architecture allows for easy implementation of boot code in embedded systems. It typically has a specified endurance of 100,000 program/erase cycles per sector. The operating temperature range is generally from -40°C to +85°C. This memory is often used in embedded systems, automotive electronics, and networking equipment. The device's low power consumption makes it suitable for battery-powered applications. The fast access time enables efficient execution of code stored in the flash memory.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess