EN
  • EN
  • DE

AD5542JRZ

Part No AD5542JRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1136297-AD5542JRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD5542
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5542JRZ CAD Model

Description

Introducing the AD5542JRZ from Analog Devices Inc.

The AD5542JRZ is a precision, single-channel, digital-to-analog converter (DAC) that offers a full 16-bit resolution without missing codes. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this product is designed to deliver high accuracy and stability for a wide range of applications.

At the heart of the AD5542JRZ is a robust and reliable architecture that ensures a monotonic voltage output over the entire operating temperature range. This makes the DAC an ideal choice for critical applications that demand precise control and stable performance, such as industrial automation, medical equipment, and high-end instrumentation.

Key Features of the AD5542JRZ:

  • High Resolution: The DAC offers a 16-bit resolution, enabling fine-grained analog output for applications that require a high degree of precision.
  • Low Power Consumption: Designed with power efficiency in mind, the AD5542JRZ operates on a low supply voltage, minimizing power consumption and heat generation.
  • Wide Output Range: It provides a wide output range, which can be configured to match the needs of various applications, ensuring compatibility and flexibility.
  • Serial Interface: The inclusion of a serial interface allows for easy integration into existing digital systems, simplifying the design process and reducing the need for additional components.
  • Compact Package: Housed in a compact SOIC package, the AD5542JRZ is suitable for space-constrained applications without sacrificing performance.

The AD5542JRZ also boasts excellent integral and differential nonlinearity specifications, ensuring the output closely approximates a straight line and remains consistent across multiple devices. This feature is particularly important in systems where DACs are used in parallel or in matching scenarios.

With its combination of high precision, low power, and versatile features, the AD5542JRZ from Analog Devices Inc. is a top-tier solution for designers seeking to enhance the performance and accuracy of their analog output systems.

Whether you're developing sophisticated industrial control systems, precision instrumentation, or advanced medical devices, the AD5542JRZ offers the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess