EN
  • EN
  • DE
  • IT

AD7512DITQ

Part No AD7512DITQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Protected Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137317-AD7512DITQ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7512DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7512DITQ CAD Model

Description

Introducing the AD7512DITQ from Analog Devices Inc.

The AD7512DITQ is a high-performance, precision analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to deliver excellent signal integrity, making it an ideal choice for a wide range of applications that require accurate and reliable switching of analog signals.

At the heart of the AD7512DITQ is its innovative design that ensures minimal signal distortion and low power consumption. This switch is capable of handling dual inline package (DIP) configurations, making it versatile for various circuit designs. It offers a double-pole double-throw (DPDT) switch configuration, which provides the flexibility needed for complex signal routing.

One of the key features of the AD7512DITQ is its high switching speed, which allows for rapid signal changes without sacrificing performance. This makes it suitable for use in high-frequency applications such as data acquisition systems, test equipment, and communication devices. Additionally, the device boasts a wide operating voltage range, ensuring compatibility with a variety of power supplies and enabling it to fit seamlessly into existing designs.

The AD7512DITQ is also known for its robust construction. It is built to withstand harsh industrial environments and maintain its performance over a wide temperature range. This durability is critical for applications in automotive, aerospace, and industrial control systems, where reliability is paramount.

For designers and engineers looking for a switch that offers precision and durability, the AD7512DITQ from Analog Devices Inc. is an excellent choice. Its combination of speed, versatility, and ruggedness makes it a valuable component in any high-performance analog signal switching application.

Overall, the AD7512DITQ represents Analog Devices Inc.'s commitment to providing cutting-edge technology that meets the demanding requirements of modern electronics. Whether it's for prototyping or mass production, this analog switch is engineered to deliver consistent, high-quality performance.

You May Also Be Interested in

Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $8.1193
SANYO Semiconductor (U.S.A) Corporation
High-Voltage Amp, High-Voltage Switching
Need more? Email Us
National Semiconductor (TI)
Dual 4-Line to 1-Line Data Selectors/Multiplexers
Need more? Email Us
Molex, LLC
HAND CRIMP TOOL
Lowest to $0.1138
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $13.9373
Analog Devices Inc.
Embedded Processor | IC DSP CONTROLLER 6MBIT 625 BGA
Need more? Email Us
International Rectifier
SCHOTTKY RECTIFIER
Lowest to $0.1746
Texas Instruments
IC HEX INVERTER 20-DIP
Need more? Email Us
Wing Shing Computer Components
NPN EPITAXIAL SILICON TRANSISTOR (LOW FREQUENCY POWER AMPLIFIER)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $535.2941 $535.2941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess