EN
  • EN
  • DE
  • IT

43375-0001

Part No 43375-0001
Manufacturer Molex, LLC
Catalog Hard To Find
Description HAND CRIMP TOOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128697-43375-0001
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43375-0001 CAD Model

Description

The 43375-0001 is a Micro-Fit 3.0 receptacle housing manufactured by Molex. This component is part of the Micro-Fit 3.0 connector system, known for its compact size and high-current carrying capabilities. It is designed to provide a reliable connection in various electronic applications.

Applications:

  • Power Supplies: Used to connect power to various electronic components within a power supply unit.
  • Industrial Equipment: Employed in industrial machinery for signal and power connections.
  • Consumer Electronics: Found in devices such as home appliances and entertainment systems.
  • Automotive Systems: Utilized in automotive electronics for reliable wire-to-board connections.
  • Data Communication Equipment: Integrated into networking and telecommunication devices.

Features:

  • Micro-Fit 3.0 Design: Compact design saves space in applications with limited real estate.
  • Dual-Row Configuration: Provides a high-density connection for increased signal or power capacity.
  • Positive Locking: Ensures a secure connection to prevent accidental disconnections.
  • Polarization: Prevents mismating by ensuring correct orientation during assembly.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • RoHS Compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits:

  • Reliable Connection: Provides a secure and stable connection, minimizing the risk of signal interruption.
  • Space Savings: Compact design allows for use in densely packed electronic devices.
  • Easy Assembly: Designed for easy and efficient assembly, reducing manufacturing time and costs.
  • Versatile Application: Suitable for a wide range of applications due to its robust design.
  • Improved Safety: Positive locking and polarization features enhance safety during operation.

Additional Details:

The 43375-0001 receptacle housing typically accepts crimp terminals from the Micro-Fit 3.0 series. It supports a wire range of 20-24 AWG and is designed for a 3.0mm pitch. Detailed specifications, including voltage and current ratings, can be found in the product datasheet from Molex.

This receptacle housing is an essential component for creating reliable wire-to-board connections in various electronic applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $4.3379
Analog Devices Inc.
Complete 12-Bit A/D Converters | IC ADC 12BIT SAR 28SOIC
Need more? Email Us
International Rectifier
SCHOTTKY RECTIFIER
Lowest to $0.1746
Texas Instruments
IC HEX INVERTER 20-DIP
Need more? Email Us
Analog Devices Inc.
Embedded Processor | IC DSP CONTROLLER 6MBIT 625 BGA
Need more? Email Us
Molex, LLC
HAND CRIMP TOOL
Lowest to $0.1138
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $3.9351
Advanced Semiconductor
NPN SILICON RF POWER TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,110+ $0.0585 $64.9350
2,700+ $0.0480 $129.6000
4,170+ $0.0466 $194.3220
5,750+ $0.0450 $258.7500
7,420+ $0.0437 $324.2540
9,935+ $0.0391 $388.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess