ON Semiconductor 74LS280 9-Bit Parity Generator/Checker
The ON Semiconductor 74LS280 is a highly reliable 9-bit parity generator/checker integrated circuit, designed to offer both even and odd parity outputs for 9-bit word data streams. This component is a part of the 74LS family, known for its low power consumption and high-speed performance, making it an ideal choice for a wide range of digital applications where data integrity is paramount.
Constructed with Bipolar Junction Transistor (BJT) technology, the 74LS280 provides a fast and accurate means of generating a parity bit for each 9-bit word, which can be used for error detection in digital communication systems, data storage, and processing units. The parity bit ensures that the number of bits with a value of '1' in a given set is even or odd, thus helping to verify the integrity of the data.
The IC features a straightforward pin configuration with inputs labeled I0 through I8, two outputs for even (PE) and odd (PO) parity, and standard power supply pins (Vcc and GND). The compact 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package allows for easy integration into printed circuit boards (PCBs) and systems with limited space.
Key Specifications:
- Voltage Supply: Typically 5V
- Power Consumption: Low
- Propagation Delay: Fast
- Operating Temperature Range: 0°C to +70°C
- Package Types: Available in DIP and SOIC
The device's ability to check incoming data for correctness not only enhances the reliability of the system but also reduces the risk of data corruption, making it an essential component in digital systems that require high levels of data integrity. The ON Semiconductor 74LS280 is widely used in computer systems, networking equipment, and other electronic devices that utilize parity bits for error checking.
Whether you're designing a new digital system or maintaining an existing one, the 74LS280 from ON Semiconductor is a trusted choice for implementing parity generation and checking functions with ease and efficiency.