Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159048-CAT4008
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT4008 CAD Model

Description

The CAT4008 is a constant current LED driver manufactured by Catalyst Semiconductor. It is designed to drive up to eight LEDs with independently adjustable current. The CAT4008 uses an I2C interface to control the current for each LED, making it suitable for applications requiring precise and dynamic LED brightness control. This device is marked as END-OF-LIFE.

Applications

  • LED displays: Backlighting for LCD screens, LED matrices, and other display applications.
  • Indicator lights: Driving indicator LEDs in industrial equipment, consumer electronics, and automotive applications.
  • Mood lighting: Creating dynamic lighting effects in architectural and decorative lighting systems.
  • Automotive lighting: Interior and exterior lighting control in automotive applications.
  • Portable devices: Driving LEDs in handheld devices such as cell phones and MP3 players.

Features

  • 8-channel constant current LED driver: Drives up to eight LEDs with independent current control.
  • I2C interface: Allows for easy control of LED current levels via I2C communication.
  • Individual current adjustment: Each LED channel can be programmed with a different current level.
  • Wide voltage range: Operates over a wide input voltage range (e.g., 3V to 5.5V).
  • Built-in thermal shutdown: Protects the device from overheating.
  • PWM dimming control: Supports PWM dimming for precise brightness control.

Benefits

  • Precise LED current control: Ensures consistent brightness and color across all LEDs.
  • Flexible dimming capabilities: Allows for dynamic adjustment of LED brightness.
  • Easy to use: Simple I2C interface simplifies system design and control.
  • Reliable operation: Built-in protection features ensure reliable performance.
  • Compact size: Small package options allow for use in space-constrained applications.
  • Cost-effective: Offers a cost-effective solution for multi-channel LED driving.

Additional Details

The CAT4008 features an I2C interface consisting of a serial data line (SDA) and a serial clock line (SCL). The device supports both standard (100 kHz) and fast (400 kHz) I2C communication modes. Each LED channel can be programmed with a current level ranging from a few milliamps up to 25mA or more, depending on the specific device version. The CAT4008 also includes a built-in thermal shutdown feature that protects the device from overheating in case of excessive power dissipation. Because it is END-OF-LIFE, consider modern LED driver ICs with similar or improved features for new designs.

You May Also Be Interested in

ZP Semiconductor
P-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for CJ3401
SEMTECH ELECTRONICS LTD.
SILICON BAND SWITCHING DIODE
Need more? Email Us
ECAD model for BA892WT
NXP / Nexperia
Voltage regulator diodes
Lowest to $2.4048
ECAD model for BZD27-C10
DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Surface MountSchottky Barrier Rectifier
Need more? Email Us
ECAD model for DS320W
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0242
ECAD model for BC846W
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 300mW Automotive 6-Pin TSSOP / PNP matched double transistor
Lowest to $0.0243
ECAD model for BCM857BS
Jiangsu Changjiang Electronics Technology Co., Ltd
Bi-direction ESD Protection Diode
Lowest to $0.0127
ECAD model for ESDBL5V0Y1
SEMTECH ELECTRONICS LTD.
SILICON EPITAXIAL PLANAR DIODES
Need more? Email Us
ECAD model for ESD6V8CAW
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER
Need more? Email Us
ECAD model for ES1GF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6947 $67.7880
95+ $1.3906 $132.1070
145+ $1.3479 $195.4455
200+ $1.3039 $260.7800
260+ $1.2600 $327.6000
345+ $1.1306 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,200 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention