Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 5.2mOhm at 40A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 18nC at 4.5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1640pF at 25V
Power Dissipation (Maximum) 75W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Part Number Series STD80
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807375-STD80N3LL
Ultra Librarian 3D Model Ultra Librarian STD80N3LL CAD Model

Description

The STD80N3LL is a high-performance N-Channel MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to achieve the best trade-off between on-resistance and gate charge, making it an ideal choice for high-efficiency power management applications.

Key Features

  • Drain-source Voltage (V<sub>DS): 30V - This voltage rating allows the device to handle moderate power levels, suitable for a wide range of applications.
  • Continuous Drain Current (I<sub>D): 80A - The high current capability ensures that the device can manage heavy loads without performance degradation.
  • R<sub>DS(on): Very low on-resistance, typically around 3.3 mΩ, which contributes to reduced power losses and improved efficiency.
  • Gate charge (Q<sub>g): Optimized for a low gate charge to minimize switching losses, which is crucial for high-frequency operations.
  • Package: The device comes in a surface-mount DPAK package, which is widely used and easy to integrate into various circuit designs.

Applications

The STD80N3LL is versatile and can be used in a multitude of applications that require high efficiency and power density. Some of the typical applications include:

  • DC-DC Converters
  • Motor Control
  • Power Management Solutions
  • Switching Regulators
  • Automotive Applications

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The STD80N3LL is built to meet stringent standards, ensuring reliability and performance consistency. It is suitable for commercial, industrial, and even automotive grade applications, reflecting its robustness and versatility.

Environmental Considerations

The STD80N3LL complies with RoHS and is free from environmentally hazardous substances. This commitment to environmental sustainability ensures that the product is suitable for use in eco-friendly applications and adheres to global regulations concerning electronic components.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for IRLR7807ZCTRPBF
Vishay
Power MOSFET(Vdss=250V, Rds(on)=0.28ohm, Id=14A) | MOSFET N-CH 250V 14A D2PAK
Lowest to $1.7928
ECAD model for IRF644S
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=2.2ohm, Id=3.6A) | MOSFET N-CH 600V 3.6A D2PAK
Lowest to $0.7529
ECAD model for IRFBC30AS
Infineon Technologies
HEXFET Power MOSFET
Lowest to $0.5277
ECAD model for IRLR7821CPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM
Vishay
Power MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $0.1963
ECAD model for IRFZ24
Infineon Technologies
Need more? Email Us
ECAD model for IRLR3715ZCTRPBF
Intersil
Need more? Email Us
ECAD model for ISL9N2357D
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 61A TO-220AB
Lowest to $0.5524
ECAD model for IRFZ48ZPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8037 $52.2405
155+ $0.6594 $102.2070
235+ $0.6388 $150.1180
325+ $0.6182 $200.9150
420+ $0.5976 $250.9920
560+ $0.5358 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention