EN
  • EN
  • DE

VB921ZVSP6

Part No VB921ZVSP6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841955-VB921ZVSP6
Ultra Librarian 3D Model Ultra Librarian VB921ZVSP6 CAD Model

Description

The VB921ZVSP6 is a high-performance ignition coil driver power IC, meticulously designed and manufactured by STMicroelectronics. This product is specifically engineered to drive ignition coils in modern automotive ignition systems, offering a robust and efficient solution for engine management applications.

Key Features:

  • Voltage Capability: The VB921ZVSP6 is capable of withstanding high voltage peaks up to 400V, providing ample overhead for transient conditions typically encountered in automotive environments.
  • Current Rating: It can deliver continuous current up to 10A, making it suitable for a wide range of ignition coils and ensuring reliable spark generation.
  • Integrated Protections: The device includes over-current protection and active clamping circuitry to safeguard the ignition coil and the driver itself from potential damage due to excessive current or voltage spikes.
  • Diagnostic Feature: An integrated diagnostic function allows for the detection of open-load conditions, which is critical for maintaining the overall health and efficiency of the engine's ignition system.
  • Temperature Range: Designed to operate over a wide temperature range, the VB921ZVSP6 is functional from -40°C to 125°C, ensuring performance under extreme automotive conditions.

Applications:

The VB921ZVSP6 is ideal for use in gasoline engine ignition systems where reliable and efficient high-voltage spark generation is required. It is suitable for a variety of applications, including:

  • Direct ignition coil control for gasoline engines
  • Waste spark ignition systems
  • Engine control units (ECUs)
  • Aftermarket performance ignition systems

Product Advantages:

The VB921ZVSP6 stands out for its high integration level, reducing the need for external components and simplifying the ignition system design. Its robustness and built-in protection features ensure long-term reliability, essential for the demanding automotive sector. By selecting STMicroelectronics' VB921ZVSP6, designers can achieve a compact, efficient, and cost-effective ignition system solution.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess