Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 100 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C040
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565619-AT29C040A-10PC
Ultra Librarian 3D Model Ultra Librarian AT29C040A-10PC CAD Model

Description

The AT29C040A-10PC is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a wide range of applications. This 4-megabit flash memory chip operates at a 10ns access time, making it an excellent choice for systems that require fast read operations.

Key Features:

  • Memory Capacity: The device boasts a storage capacity of 4 megabits, organized as 512K x 8, providing ample space for firmware storage, code shadowing, or data logging.
  • Access Time: With an impressive access time of 10 nanoseconds, the AT29C040A-10PC ensures swift data retrieval, contributing to the overall performance of the system it is integrated into.
  • Interface: It features a simple, yet efficient parallel interface, which facilitates easy integration into a variety of microprocessor-based systems.
  • Program/Erase Cycles: The device is rated for a minimum of 10,000 program/erase cycles, providing reliable performance over an extended period.
  • Low Power Consumption: It is designed for low power consumption, with typical active read current of 30 mA and standby current of 10 µA, making it suitable for power-sensitive applications.
  • Package Type: The AT29C040A-10PC comes in a 32-lead PDIP package, which is widely used and easy to handle in various PCB designs.
  • Temperature Range: This device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications:

The versatility of the AT29C040A-10PC makes it ideal for a multitude of applications, including but not limited to:

  • Embedded systems
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust design and fast access time, the AT29C040A-10PC from Microchip Technology is a dependable choice for designers and engineers looking to integrate solid-state memory into their products. Its reliability and efficiency make it a go-to solution for both new designs and legacy system upgrades.

You May Also Be Interested in

Infineon Technologies
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $0.7375
ECAD model for CY7C1168KV18-400BZXC
Winbond Electronics
NOR Flash spiFlash, 64M-bit, DTR, 4Kb Uniform Sector
Lowest to $1.6886
ECAD model for W25Q64JVSSIQ-TR
Infineon Technologies
IC SRAM 1.152MBIT PAR 172FBGA
Need more? Email Us
ECAD model for CY7C09579V-83BBC
Microchip Technology
IC EEPROM 64KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for AT28C64-20JC
Microchip Technology
EEPROM 16kx8 - 2.5V
Lowest to $0.3831
ECAD model for 24LC128 I-SN
Infineon Technologies
IC SRAM 144MBIT PAR 165FBGA
Lowest to $163.2819
ECAD model for CY7C1645KV18-450BZXI
Infineon Technologies
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1514KV18-300BZXI
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $30.1202
ECAD model for IS25LQ032B-JBLE-TR
Infineon Technologies
IC NVSRAM 256KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY14B256Q1A-SXI

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention