EN
  • EN
  • DE

LT3519IMS#TRPBF

Part No LT3519IMS#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16MSOP / LED Driver 3500uA Supply Current Automotive 16-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 750mA (Switch)
Frequency 400kHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 781121-LT3519IMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3519IMS
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3519IMS#TRPBF CAD Model

Description

The LT3519IMS#TRPBF is a robust and versatile integrated circuit designed by Linear Technology, now part of Analog Devices, for driving LEDs in a wide array of lighting applications. This high-performance chip is particularly well-suited for automotive, display backlighting, and general illumination purposes, providing a compact and efficient solution for managing LED arrays.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 3V to 30V, making it suitable for a variety of power supplies and battery-operated systems.
  • Internal 45V/2.3A Switch: The LT3519IMS#TRPBF comes with an internal 45V/2.3A switch, which allows it to drive up to ten white LEDs in series, ensuring consistent brightness and performance.
  • Adjustable Frequency: With an adjustable frequency from 330kHz to 2.1MHz, designers can optimize the chip to work seamlessly with their specific application requirements, reducing the size of external components.
  • True Color PWM™ Dimming: It features True Color PWM dimming, delivering exceptional color stability and a wide dimming ratio that enhances the user experience in display backlighting applications.
  • Robust Protection Features: The LT3519IMS#TRPBF is equipped with open LED and short-circuit protection, ensuring reliable operation and a long lifespan for the end product.

Applications

Thanks to its comprehensive feature set and robustness, the LT3519IMS#TRPBF is an ideal choice for a multitude of LED driving applications, such as:

  • Automotive and avionic lighting
  • Industrial and architectural lighting
  • LED backlighting for LCD displays
  • General-purpose LED illumination

Package and Availability

The LT3519IMS#TRPBF comes in a compact 16-lead MSOP package with a thermal pad, which aids in heat dissipation during operation. This device is available in tape and reel packaging, denoted by the suffix 'TRPBF,' which is ideal for automated manufacturing processes.

Linear Technology's commitment to quality and performance is evident in the design and capabilities of the LT3519IMS#TRPBF, making it a reliable choice for designers looking to create efficient and durable LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9248 $52.6464
42+ $2.3998 $100.7916
65+ $2.3248 $151.1120
89+ $2.2498 $200.2322
115+ $2.1748 $250.1020
154+ $1.9499 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess