EN
  • EN
  • DE

TPS40211EVM-352

Part No TPS40211EVM-352
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL MODULE FOR TPS40211-352 / TPS40211 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Box
Product Status Active
Current - Output / Channel 700mA
Outputs and Type 1, Non-Isolated
Voltage - Output 20V ~ 35V
Voltage - Input 8V ~ 18V
Supplied Contents Board(s)
Utilized IC / Part TPS40211
Base Product Number TPS40211
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 937286-TPS40211EVM-352
Ultra Librarian 3D Model Ultra Librarian TPS40211EVM-352 CAD Model

Description

The TPS40211EVM-352 from Texas Instruments is a highly efficient evaluation module designed to help engineers and designers test the capabilities of the TPS40211 fixed-frequency, current-mode controller for non-isolated DC-DC converters. This versatile evaluation module is suitable for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The TPS40211EVM-352 supports an input voltage range from 4.5V to 52V, making it suitable for a variety of power supply configurations.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the requirements of their specific application, providing flexibility and precision in power management.
  • High-Efficiency Operation: The evaluation module is designed for high-efficiency power conversion, which can help reduce heat generation and improve system reliability.
  • Integrated Protection Features: The module includes under-voltage lockout, over-current protection, and thermal shutdown to ensure safe operation under a range of conditions.
  • Easy-to-Use: With onboard test points and connectors, the TPS40211EVM-352 is user-friendly and allows for quick setup and evaluation.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including a user guide, schematic, bill of materials, and application notes to assist with the evaluation process.

Applications

The TPS40211EVM-352 is ideal for developing and testing power solutions for:

  • LED Lighting
  • Point of Load (POL) Power Supplies
  • Battery-Powered Equipment
  • Pre-Regulator for Linear Regulators

Why Choose the TPS40211EVM-352?

Choosing the TPS40211EVM-352 for your evaluation needs means opting for a reliable, flexible, and high-performance tool from a trusted industry leader. Texas Instruments' commitment to quality and innovation ensures that you have access to the latest technology to streamline your design process and accelerate time-to-market for your products.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess