EN
  • EN
  • DE

EDBA164B2PF-1D-F-R

Part No EDBA164B2PF-1D-F-R
Manufacturer Micron Technology Inc.
Catalog Memory
Description 2E0E LPDDR2 256MX64 Plastic Wfbga 1.2V Wireless Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 976564-EDBA164B2PF-1D-F-R
Categories Memory
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDBA164B2PF-1D-F-R CAD Model

Description

The EDBA164B2PF-1D-F-R is a DDR3 SDRAM component manufactured by Micron Technology Inc. It's a dynamic random-access memory designed for use in various computing and embedded systems requiring high-speed data access and storage. Micron is a leading provider of advanced memory solutions, and this particular chip likely finds applications in devices needing reliable and efficient memory performance.

Applications:

  • Desktop and Laptop Computers: Used as system memory (RAM) for running applications and operating systems.
  • Servers: Deployed in server systems to handle large amounts of data and support concurrent user access.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for packet buffering and processing.
  • Embedded Systems: Found in industrial computers, automation systems, and other embedded applications requiring reliable memory.
  • Gaming Consoles: Used for storing game data and textures, contributing to smooth gameplay.

Features:

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) SDRAM technology, offering improved performance and lower power consumption compared to previous generations.
  • High Bandwidth: Provides high data transfer rates, enabling fast access to stored information.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • High Density: Offers a significant amount of memory capacity in a single chip.
  • Reliable Performance: Engineered for stable and consistent operation in demanding environments.

Benefits:

  • Improved System Performance: Enhances the overall speed and responsiveness of the system.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Enables smoother gameplay and faster loading times for games.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in servers.
  • Greater System Stability: Ensures reliable operation and reduces the risk of data loss or system crashes.

Additional Details:

Specific technical specifications, such as the exact memory capacity, clock speed, and voltage requirements, would be detailed in the official Micron datasheet for this part number. DDR3 SDRAM utilizes prefetch buffers to improve the memory access speeds. Understanding the specific timings (CAS Latency, RAS to CAS Delay, etc.) from the datasheet is crucial for system integrators to optimize the memory performance in their applications.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,174 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess