EN
  • EN
  • DE

TMP87CH46NG-6CU8

Part No TMP87CH46NG-6CU8
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218796-TMP87CH46NG-6CU8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87CH46NG-6CU8 CAD Model

Description

The TMP87CH46NG-6CU8 is a microcontroller manufactured by Toshiba Semiconductor and Storage. As a component of the TMP87CH4X series, it is designed for embedded control applications requiring a blend of processing power, memory, and input/output capabilities. These microcontrollers integrate a central processing unit (CPU) along with various peripherals to manage and control electronic systems efficiently. Due to the limited availability of specific detailed information, a general description based on similar microcontrollers in the TMP87CH4X series is provided.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances for control and automation functions.
  • Industrial Control: Suitable for industrial automation systems, including motor control, sensor monitoring, and process control.
  • Automotive Applications: Employed in automotive electronics for functions such as dashboard control, lighting systems, and basic engine management.
  • Office Automation: Integrated into printers, scanners, and other office equipment for device control and data processing.

Features

  • 8-bit CPU: Features an 8-bit central processing unit for executing instructions and managing data.
  • On-Chip Memory: Includes integrated ROM (Read-Only Memory) for storing program code and RAM (Random Access Memory) for temporary data storage.
  • Input/Output Ports: Provides multiple I/O ports for interfacing with external devices, sensors, and actuators.
  • Timers and Counters: Equipped with timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication Interfaces: Incorporates serial communication interfaces such as UART, SPI, and I2C for communicating with other devices.

Benefits

  • Integrated Solution: Combines processing power, memory, and peripherals in a single chip, reducing component count and system complexity.
  • Efficient Performance: Designed for efficient execution of control algorithms and data processing tasks.
  • Versatile Connectivity: Offers a range of communication interfaces for seamless integration with various devices and systems.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications, balancing performance and cost.
  • Compact Design: Enables compact system designs due to the high level of integration.

Additional Details

The TMP87CH46NG-6CU8 typically operates within a specific voltage range and temperature range, as defined in the datasheet. The microcontroller's architecture supports various addressing modes and instruction sets, optimized for control applications. The specific memory capacity (ROM and RAM) and number of I/O ports may vary depending on the specific configuration of the TMP87CH46NG series.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess