EN
  • EN
  • DE

LNBH23LQTR

Part No LNBH23LQTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB SUPPLY/CTRL STEPUP QFN32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 1
Output Voltage 13.4V, 18.4V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 019695-LNBH23LQTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH23LQTR CAD Model

Description

The LNBH23LQTR from STMicroelectronics is a cutting-edge monolithic voltage regulator and interface IC, specifically designed to provide power and control signals to LNB converters in a satellite receiver system. This device is part of STMicroelectronics' extensive lineup of products tailored for advanced satellite communication applications.

Key Features

  • Integrated Step-Up Converter: The LNBH23LQTR incorporates a highly efficient step-up DC-DC converter, ensuring a constant and reliable supply of power to the LNB, even in the face of varying input voltages.
  • DiSEqC 2.x Compliant: Compatibility with DiSEqC 2.x protocol allows for bi-directional communication between the satellite receiver and the LNB, enabling advanced control features and system diagnostics.
  • Low Power Consumption: Designed with energy efficiency in mind, this device minimizes power consumption during operation, which is crucial for reducing overall system power requirements.
  • Overcurrent and Overtemperature Protection: The LNBH23LQTR comes with built-in protection features that shield the LNB and the IC itself from potential damage caused by overcurrent conditions or excessive temperatures.
  • I²C Interface: An I²C-compatible interface allows for seamless communication and control from the host processor, providing a flexible and easy-to-use method for adjusting output voltages and other operational parameters.

Applications

The LNBH23LQTR is ideally suited for a range of satellite communication applications, including:

  • Satellite Set-Top Boxes (STBs)
  • Direct Broadcast Satellite (DBS) systems
  • Personal Video Recorders (PVRs)
  • High-Definition Television (HDTV) receivers

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the LNBH23LQTR is no exception. Manufactured using industry-leading technologies, this IC ensures long-term reliability and performance in even the most demanding satellite communication environments.

Overall, the LNBH23LQTR is a sophisticated solution for satellite receiver manufacturers looking to enhance system performance, ensure reliability, and provide a high level of integration to reduce overall system complexity and cost.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9480 $58.4400
75+ $1.5984 $119.8800
115+ $1.5485 $178.0775
155+ $1.4985 $232.2675
200+ $1.4486 $289.7200
270+ $1.2987 $350.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess