EN
  • EN
  • DE

LNBH221PD-TR

Part No LNBH221PD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONTROL/LNB SUPP DL 36PWRSOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 2
Output Voltage 13.3V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSO-36
Win Source Part Number 118189-LNBH221PD-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH221PD-TR CAD Model

Description

Product Overview: LNBH221PD-TR from STMicroelectronics

The LNBH221PD-TR is a cutting-edge monolithic voltage regulator and interface IC, specifically designed for supplying and controlling 13/18 V dual LNB (Low Noise Block) in advanced satellite set-top box applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the LNBH221PD-TR is engineered to meet the rigorous demands of modern satellite receiver systems.

Key Features

  • Integrated Power Management: The LNBH221PD-TR includes a built-in step-up converter and I2C-compatible interface, which allows for seamless communication with the main processor. It provides a highly efficient power management solution with minimal external components required.
  • Dual LNB Support: With its ability to manage two LNBs, this IC is ideal for multi-tuner satellite receivers, enabling the reception of signals from different transponders or satellites simultaneously.
  • DiSEqC 2.x Compliant: The device is fully compliant with the DiSEqC 2.x standard, allowing for bi-directional communication between the satellite dish and set-top box. This enables advanced functions such as remote dish alignment and polarization control.
  • Enhanced Protection: The LNBH221PD-TR is equipped with a comprehensive set of protections, including over-temperature, over-current, and over-voltage protection, ensuring reliable operation and longevity of the application.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low quiescent current, reducing overall power consumption of the system.

Applications

The LNBH221PD-TR is suitable for a wide range of satellite receiver applications, including:

  • Satellite set-top boxes
  • Personal video recorders (PVR)
  • Home gateways
  • Multi-tuner digital satellite receivers

Conclusion

STMicroelectronics' LNBH221PD-TR is a robust and versatile solution for satellite TV equipment manufacturers looking to integrate dual LNB control with high efficiency and reliability. Its integration of advanced features, protection mechanisms, and compliance with industry standards make it an excellent choice for next-generation satellite receiver systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5562 $58.7926
56+ $2.0975 $117.4600
86+ $2.0320 $174.7520
118+ $1.9664 $232.0352
152+ $1.9009 $288.9368
204+ $1.7042 $347.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess