EN
  • EN
  • DE
  • IT

MAX8728ETJ+

Part No MAX8728ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Low-Cost, Multiple-Output Power Supply for LCD Monitors/TVs | IC REG CONV TFT LCD 4OUT 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Converter, TFT LCD
Parts Input Voltage (V) 7V ~ 13.2V
Number of Outputs 4
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX8728
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 715170-MAX8728ETJ+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8728ETJ+ CAD Model

Description

Maxim Integrated MAX8728ETJ+ Product Overview

The MAX8728ETJ+ from Maxim Integrated is a highly efficient, compact, and versatile integrated circuit designed specifically for power management applications. This advanced component is tailored to meet the stringent requirements of portable and compact devices, where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The MAX8728ETJ+ boasts excellent power conversion efficiency, which is essential for prolonging battery life in portable devices.
  • Small Footprint: Housed in a small, thin QFN package, the MAX8728ETJ+ is ideal for space-constrained applications.
  • Integrated Functions: This IC integrates multiple functions, including a step-down converter, which reduces the need for additional components and simplifies design.
  • Adjustable Output: The output voltage is adjustable, allowing for greater flexibility in different applications and compatibility with various peripherals.
  • Thermal Protection: It includes thermal protection features that safeguard the device from overheating, enhancing reliability and longevity.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, an essential feature for battery-powered applications.

Applications

The MAX8728ETJ+ is particularly well-suited for a range of applications where power efficiency and space are critical. These include:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • GPS Units

Technical Specifications

With its advanced technical specifications, the MAX8728ETJ+ is engineered to deliver reliable performance:

  • Input Voltage Range: Specifically designed to accommodate a broad range of input voltages.
  • High Switching Frequency: Enables the use of smaller, more cost-effective inductors and capacitors, reducing overall solution size.
  • Power-Saving Modes: Incorporates power-saving modes for improved efficiency under light-load conditions.

In summary, the MAX8728ETJ+ from Maxim Integrated stands out as a high-performance power management solution, offering the efficiency, compactness, and versatility required for today's cutting-edge portable electronics.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2843 $82.5686
4+ $33.8738 $135.4952
6+ $32.8159 $196.8954
8+ $31.7567 $254.0536
10+ $30.6987 $306.9870
13+ $27.5225 $357.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess