EN
  • EN
  • DE
  • IT

TL14661

Part No TL14661
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH SPEED / PRECISION SIX CHANNEL SWITCHING REGULATOR CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268073-TL14661
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL14661 CAD Model

Description

Product Overview: TL14661 from Texas Instruments

The TL14661 is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to a wide range of applications in the electronics industry. This versatile chip is known for its reliability, efficiency, and cutting-edge technology, making it a go-to choice for engineers and designers alike.

Key Features

  • High Precision: The TL14661 offers exceptional accuracy in its operations, ensuring that devices function correctly and efficiently under various conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC helps in creating products that are not only powerful but also economical in terms of energy usage.
  • Robust Performance: Engineered to withstand challenging environments, the TL14661 maintains its performance standards even under stress, making it ideal for industrial applications.

Applications

The TL14661 is incredibly versatile and can be used in numerous applications. Some of the most common include:

  • Power management systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Industrial control systems
  • Communication equipment

Technical Specifications

With a focus on technical excellence, the TL14661 boasts a range of specifications that ensure it meets the highest standards of performance:

  • Voltage range that accommodates various power supplies
  • Temperature range suited for extreme conditions
  • Package options that provide flexibility in design

Quality and Support

Texas Instruments is renowned for its commitment to quality, and the TL14661 is no exception. It comes with the assurance of rigorous testing and validation, backed by TI's comprehensive technical support. Customers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate seamless integration into their projects.

Whether you're designing a sophisticated automotive system, a critical industrial component, or a power-sensitive portable device, the TL14661 from Texas Instruments is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess