EN
  • EN
  • DE
  • IT

M430F5308

Part No M430F5308
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFN-64
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 711032-M430F5308
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F5308 CAD Model

Description

Introducing the Texas Instruments M430F5308 Microcontroller

The Texas Instruments M430F5308 is a highly capable member of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance in embedded applications. This microcontroller is designed to cater to the demanding needs of modern electronic systems, making it an ideal choice for industrial, consumer, and commercial products.

Core Features

  • 16-bit RISC Architecture: The M430F5308 is built on a powerful 16-bit RISC CPU architecture that allows for efficient processing and quick execution of instructions, enhancing overall system performance.
  • Integrated Memory: It comes equipped with up to 32KB of flash memory and 4KB of RAM, providing ample space for complex applications and data storage without the need for external memory components.
  • Low Power Consumption: TI's MSP430 series is known for its ultra-low power consumption. The M430F5308 continues this tradition with several power-saving modes that significantly extend battery life in portable devices.
  • Digital and Analog Peripherals: A variety of built-in peripherals, including digital I/O ports, timers, and a 10-bit analog-to-digital converter (ADC), offer versatile interfacing options and simplify circuit design.
  • Flexible Clock System: The device features a flexible clock system that supports multiple clock sources, allowing for precise timing and reduced power consumption.

Connectivity and Communication

The M430F5308 provides multiple communication interfaces such as I2C, SPI, and UART, which enable easy integration with other microcontrollers, sensors, and external devices, facilitating complex and interconnected systems.

Development and Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software libraries to streamline the design process. The support ecosystem includes development boards, code examples, and a dedicated community, ensuring a smooth path from prototype to production.

Whether you're designing smart sensors, wearable technology, or advanced automation systems, the Texas Instruments M430F5308 microcontroller offers the perfect blend of power efficiency, processing capability, and versatility to bring your innovative ideas to life.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess