EN
  • EN
  • DE
  • IT

ADS1100AOIDBVT

Part No ADS1100AOIDBVT
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717594-ADS1100AOIDBVT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1100AOIDBVT CAD Model

Description

Overview of Texas Instruments ADS1100AOIDBVT

The ADS1100AOIDBVT is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, a leader in semiconductor solutions. This compact, single-channel ADC is an ideal component for a wide range of applications that require accurate data acquisition, such as industrial control systems, temperature sensing, portable instrumentation, and battery-operated devices.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS1100AOIDBVT offers precise measurement capabilities, ensuring detailed and accurate conversion of analog signals to digital data.
  • Integrated Oscillator: The device includes an onboard oscillator, which eliminates the need for external clock components, thereby reducing system complexity and saving board space.
  • Programmable Gain Amplifier (PGA): The built-in PGA provides selectable gains of 1, 2, 4, or 8, allowing the ADC to adapt to various input signal ranges for enhanced flexibility in various applications.
  • I²C Interface: Equipped with an I²C-compatible serial interface, the ADS1100AOIDBVT facilitates easy communication with microcontrollers and other digital systems, supporting standard, fast, and high-speed modes.
  • Single-Supply Operation: The device operates from a single power supply ranging from 2.7V to 5.5V, making it suitable for portable and battery-powered applications.
  • Auto Power-Down: To conserve energy, the ADC features an automatic power-down mode that reduces power consumption when not converting.

Applications

The ADS1100AOIDBVT's versatility makes it an excellent choice for various applications that demand high accuracy and low power consumption. It is particularly useful in:

  • Industrial process control and monitoring
  • Temperature measurement with RTDs or thermocouples
  • Battery-powered systems
  • Portable medical devices
  • Data acquisition systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The ADS1100AOIDBVT is no exception, as it is designed to meet the stringent requirements of industrial and portable applications. With its robust design and advanced features, this ADC is a reliable choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess