EN
  • EN
  • DE

STF10NK80K5

Part No STF10NK80K5
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839041-STF10NK80K5
Ultra Librarian 3D Model Ultra Librarian STF10NK80K5 CAD Model

Description

STF10NK80K5 - N-channel 800V - 0.78 Ohm - 9A TO-220FP SuperMESH™ 5 Power MOSFET

The STF10NK80K5 is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed to deliver high efficiency and performance for a wide range of applications. Utilizing the advanced SuperMESH™ 5 technology, this MOSFET offers an excellent combination of low on-resistance, high blocking voltage, and outstanding switching performance. This makes the STF10NK80K5 an ideal choice for designers looking to optimize power density and efficiency in their circuits.

With a maximum drain-source voltage (VDS) of 800V, the STF10NK80K5 is well-suited for high voltage applications that require reliable and robust power handling capabilities. The device also features a low threshold voltage (Vth), which enhances its ability to operate at lower gate voltages, leading to reduced driving losses and improved overall efficiency.

The on-resistance (RDS(on)) of this MOSFET is as low as 0.78 Ohm, which minimizes conduction losses and helps in achieving high efficiency in power conversion applications. With a continuous drain current (ID) of 9A, the STF10NK80K5 can handle significant power without compromising performance, making it suitable for a variety of power-intensive applications such as switch-mode power supplies, lighting, and motor control.

Another key feature of the STF10NK80K5 is its TO-220FP package, which offers excellent thermal performance and is compatible with standard mounting processes. The package is designed to provide a high level of heat dissipation, ensuring the MOSFET operates within its specified temperature range, even under high current conditions.

STMicroelectronics has also ensured that the STF10NK80K5 meets stringent reliability standards and offers a robust design that can withstand harsh environments. This makes the MOSFET a reliable component for industrial and commercial applications where long-term stability and performance are critical.

In summary, the STF10NK80K5 from STMicroelectronics is a powerful and efficient solution for designers looking to enhance the performance of their high voltage power management systems. Its advanced technology, low on-resistance, and high current handling capabilities make it a versatile component for a wide range of electronic designs.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess