EN
  • EN
  • DE

LT1580IQ#TRPBF

Part No LT1580IQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 7A ADJ 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 126661-LT1580IQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1580IQ#TRPBF CAD Model

Description

Product Overview: LT1580IQ#TRPBF

The LT1580IQ#TRPBF is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a brand synonymous with precision, reliability, and efficiency in the realm of power management integrated circuits. This LDO is specifically designed for applications that demand a high current, low voltage, and fast transient response. It is an ideal choice for powering core voltages of modern microprocessors and for other high-current, low-voltage power supplies.

Key Features

  • High Current Capability: The LT1580IQ#TRPBF is capable of delivering up to 7A of continuous output current, making it suitable for heavy-load applications.
  • Low Dropout Voltage: With a dropout voltage of just 1.5V at maximum output, it ensures efficient operation even when the input-to-output voltage differential is minimal.
  • Adjustable Output: The output voltage is adjustable from 1.25V to 5V, offering flexibility to cater to a wide range of applications and requirements.
  • Stable with Low ESR Output Capacitors: This LDO remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, making it versatile in terms of output capacitor selection.
  • Fast Transient Response: The device is optimized to respond quickly to load changes, which is critical for maintaining stable voltages in dynamic systems.

Applications

  • Core voltages for microprocessors
  • High-current, low-voltage power supplies
  • Post-regulation for switching supplies
  • Linear power supplies

Quality and Reliability

The LT1580IQ#TRPBF is packaged in a robust 5-lead TO-220 package, ensuring heat dissipation and durability. It is characterized for operation from -40°C to 125°C, providing reliable performance across a wide temperature range. The product is also available in a lead-free package, catering to environmentally conscious applications that require RoHS compliance.

Overall, the LT1580IQ#TRPBF from Linear Technology stands out as a high-quality power management solution that offers both performance and versatility, making it a top choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2303 $84.4606
4+ $34.6500 $138.6000
6+ $33.5678 $201.4068
8+ $32.4844 $259.8752
10+ $31.4021 $314.0210
13+ $28.1531 $365.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess