The LT1580CT#TRPBF from Linear Technology is a robust, high-power, low dropout regulator designed to provide precision current and voltage regulation. This regulator is capable of delivering up to 7A of continuous output current with a dropout voltage of typically 0.45V at full load, making it an ideal choice for high-efficiency power supply designs.
Key Features
- High Output Current: Capable of delivering up to 7A of continuous output current, suitable for demanding applications.
- Low Dropout Voltage: Typically only 0.45V at full load, allowing for efficient operation even with low input-to-output voltage differentials.
- Adjustable Output: The output voltage can be set from 1.25V to 20V with a single external resistor, providing flexibility for various design requirements.
- Stable with Low ESR Output Capacitors: Remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, reducing design constraints and component costs.
- Fast Transient Response: Designed to maintain stable output during rapid load changes, ensuring reliability in dynamic conditions.
- Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and downstream components from potential damage due to excessive current or overheating.
Applications
The LT1580CT#TRPBF is versatile and can be used in a wide range of applications, including:
- Power supply regulation for microprocessors and DSPs
- Post-regulation for switching power supplies
- Linear power supplies
- Battery chargers
- Constant current regulators
Product Specifications
Parameter
Value
Output Current
Up to 7A
Dropout Voltage
0.45V (Typical at Full Load)
Adjustable Output Voltage
1.25V to 20V
Protection Features
Overcurrent, Overtemperature
With its high current capability, low dropout performance, and adjustable output, the LT1580CT#TRPBF is a reliable and flexible solution for a variety of power regulation needs.