EN
  • EN
  • DE

LT1580CT7-2.5#PBF

Part No LT1580CT7-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 7A 2.5V TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 2.5V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 136921-LT1580CT7-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1580CT7-2.5#PBF CAD Model

Description

Product Overview: LT1580CT7-2.5#PBF

The LT1580CT7-2.5#PBF is a premier low dropout (LDO) regulator integrated circuit designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This device is specifically engineered to deliver a fixed output voltage of 2.5V, making it an ideal choice for precision voltage regulation in a wide array of electronic applications.

Key Features

  • Fixed Output Voltage: The LT1580CT7-2.5#PBF provides a stable 2.5V output, which is essential for sensitive electronics requiring consistent power.
  • High Current Capability: This LDO regulator can deliver up to 7A of continuous output current, catering to applications with high power demands.
  • Low Dropout Voltage: With its low dropout performance, the LT1580 ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss.
  • Excellent Regulation: The device offers superb line and load regulation, which maintains a steady output despite variations in input voltage or load conditions.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the regulator from overheating, thus ensuring reliable performance and longevity.
  • Adjustable Current Limit: The LT1580CT7-2.5#PBF allows for an adjustable current limit, providing designers with additional control over the power management within their system.

Applications

The LT1580CT7-2.5#PBF is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller-based systems
  • Low-voltage logic supplies
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • High-efficiency linear power supplies

Reliability and Quality

Linear Technology's LT1580CT7-2.5#PBF is designed with a commitment to reliability and quality. It is packaged in a TO-220 form factor, making it easy to integrate into various circuit designs. The part number ending with '#PBF' denotes that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Overall, the LT1580CT7-2.5#PBF is a top-tier solution for designers looking for a high-performance, reliable, and easy-to-use fixed voltage LDO regulator.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess