Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.5V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C Typical
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780442-LT1431CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1431
Introduction Date January 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1431CN8#PBF CAD Model

Description

Linear Technology's LT1431CN8#PBF Adjustable Precision Shunt Regulator

The LT1431CN8#PBF is a versatile and reliable adjustable precision shunt regulator designed by Linear Technology, a leader in high-performance analog integrated circuits. This component is housed in an 8-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a wide range of electronic systems. The LT1431CN8#PBF is characterized by its excellent stability and low dynamic impedance, making it an ideal choice for precision voltage regulation applications.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage from 2.5V to 36V, providing flexibility for various design requirements.
  • High Precision: It features a reference voltage tolerance of ±0.4% at 25°C, ensuring high accuracy in regulated output.
  • Low Dynamic Impedance: With a dynamic impedance of 0.15Ω, the LT1431CN8#PBF ensures stable operation even with load variations.
  • Wide Operating Current Range: The shunt regulator operates with a wide current range from 1mA to 100mA, accommodating different power needs.
  • Extended Temperature Range: It is designed to function effectively over a broad temperature range, from 0°C to 70°C, making it suitable for various environments.

Applications

The LT1431CN8#PBF is a versatile component that can be used in numerous applications where precise voltage regulation is required. It is commonly implemented in:

  • Power Supplies
  • Reference Voltage Sources
  • Voltage Monitoring Systems
  • Adjustable Power Supplies
  • Battery Chargers
  • Switching Power Supplies

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1431CN8#PBF is no exception. This shunt regulator is fabricated using advanced processing techniques to ensure high reliability and performance over its lifespan. It is a testament to Linear Technology's dedication to providing top-notch components that meet the stringent requirements of the electronics industry.

Whether you're designing a sophisticated power management system or a simple voltage reference, the LT1431CN8#PBF from Linear Technology is a robust and precise solution that won't disappoint.

You May Also Be Interested in

Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to $6.0243
ECAD model for ADR291GRU
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX RF
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7739 $62.0865
80+ $1.4556 $116.4480
120+ $1.4101 $169.2120
165+ $1.3645 $225.1425
215+ $1.3190 $283.5850
285+ $1.1826 $337.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention