EN
  • EN
  • DE

MAX6066BEUR-T

Part No MAX6066BEUR-T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4% SOT23-3 / Series Voltage Reference IC Fixed 2.5V V ±0.4% 5 mA SOT-23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 27µVp-p
Noise - 10Hz to 10kHz 30µVrms
Voltage - Input 2.7V ~ 12.6V
Current - Supply 125µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6066
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1320439-MAX6066BEUR-T
Ultra Librarian 3D Model Ultra Librarian MAX6066BEUR-T CAD Model

Description

Product Overview: MAX6066BEUR-T by Analog Devices Inc.

The MAX6066BEUR-T is a precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-quality and performance-driven electronic components. This product is engineered to deliver a stable and accurate reference voltage, which is vital for various applications that require precise voltage measurements and stable analog-to-digital conversions.

Key Features

  • High Precision: The MAX6066BEUR-T offers a highly precise voltage reference, which is essential for critical applications where even small deviations can lead to significant errors.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring that the reference voltage remains consistent across a wide range of operating temperatures.
  • Stable Output: The component is designed to provide a stable output, resisting fluctuations due to changes in supply voltage, load conditions, or the ambient environment.
  • Low Dropout Voltage: This voltage reference features a low dropout voltage, making it suitable for applications with a limited power supply range.
  • Compact Form Factor: Available in a compact SOT-23 package, the MAX6066BEUR-T is ideal for space-constrained applications.

Applications

The MAX6066BEUR-T is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Medical devices
  • Industrial controls
  • Portable battery-powered devices
  • Precision instrumentation

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The MAX6066BEUR-T is no exception, with rigorous testing and quality control measures in place to ensure it performs to specifications under varying conditions.

Ordering Information

The MAX6066BEUR-T comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For ordering and detailed specifications, customers can visit the Analog Devices Inc. website or contact their sales representatives.

In summary, the MAX6066BEUR-T from Analog Devices Inc. is a top-tier voltage reference component that provides precision, stability, and reliability for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9700 $50.4900
36+ $2.7820 $100.1520
56+ $2.6880 $150.5280
80+ $2.5000 $200.0000
104+ $2.4061 $250.2344
130+ $2.3121 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess