EN
  • EN
  • DE

SRS-1-12MM

Part No SRS-1-12MM
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.472" (12.00mm)
Length - Overall 0.472" (12.00mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Other Names Q5699270E
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275573-SRS-1-12MM
Ultra Librarian 3D Model Ultra Librarian SRS-1-12MM CAD Model

Description

The SRS-1-12MM is a rigid LED spacer manufactured by Bivar Inc., designed to elevate and secure LEDs on printed circuit boards (PCBs). This specific model provides a 12mm standoff height. It's part of Bivar's solutions for LED mounting, offering precision and reliability.

Applications

  • Elevating LEDs on PCBs to align them with front panel openings.
  • Creating consistent spacing between LEDs and components to prevent shorts and overheating.
  • Providing uniform height for multiple LEDs in an array for consistent light output.
  • Implementing visual indication in electronic devices, including consumer electronics, industrial controls, and instrumentation.
  • Facilitating prototyping and development of electronic products.

Features

  • Rigid construction: Maintains a consistent 12mm standoff height.
  • Precise dimensions: Ensures accurate LED positioning.
  • Durable material: Constructed from nylon or similar plastic for insulation and mechanical strength.
  • Easy to use: Streamlines LED mounting and soldering.
  • Lightweight: Minimizes added weight to the PCB assembly.

Benefits

  • Improved LED alignment: Provides a consistent visual appearance.
  • Reduced assembly time: Simplifies the LED mounting process, lowering labor costs.
  • Enhanced reliability: Prevents stress on LED leads, extending LED lifespan.
  • Better thermal management: Allows for air circulation around the LED, aiding heat dissipation.
  • Professional appearance: Offers a clean and organized PCB assembly.

Additional Details

The SRS-1-12MM is typically made from UL 94V-0 rated nylon, offering flame retardancy. It is designed for through-hole mounting of standard LEDs. The spacer's design ensures a secure fit. The 12mm standoff height suits applications requiring significant clearance between the LED and other components or the panel. It contributes to the durability and longevity of electronic assemblies.

You May Also Be Interested in

RAF Electronic Hardware
SMTSO-632-4ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.4553
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 3MM / Round Standoff Threaded M2x0.4 Steel 0.118" (3.00mm)
Lowest to $0.3950
RAF Electronic Hardware
SMTSO-440-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF, 4-40 datasheet, inventory, & pricing.
Lowest to $0.2911
RAF Electronic Hardware
SMTSO-3.6-6ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $4.3657
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821
Wurth Electronics Inc
ROUND SPACER STEEL 6MM
Lowest to $0.8150
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 8MM
Lowest to $0.7277
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess