EN
  • EN
  • DE
  • IT

TLE2426CP

Part No TLE2426CP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description THE RAIL SPLITTER PRECISION VIRTUAL GROUND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Output Voltage 2V
Output Voltage MAX 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V ~ 40 V
Operating Supply Current 400μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1269395-TLE2426CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2426
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2426CP CAD Model

Description

The TLE2426CP, manufactured by Texas Instruments, is a precision voltage reference and regulator designed to provide a stable and reliable reference voltage for a variety of applications. This versatile component is commonly used in analog circuits, providing a precise 2.5V reference voltage. The TLE2426CP is often referred to as the "Rail Splitter" due to its ability to create a virtual ground, effectively splitting a single supply into a dual supply for operational amplifiers and other analog devices.

Key Features

  • Precision Reference Voltage: The TLE2426CP offers a fixed 2.5V output with a high accuracy and low temperature coefficient, which makes it ideal for precision applications.
  • Low Dropout Voltage: It has a low dropout voltage, allowing it to function effectively even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 20mA of output current, this device can drive multiple loads simultaneously.
  • Wide Operating Range: The device operates over a wide range of input voltages, from 4V to 40V, providing flexibility in various circuit designs.
  • Thermal Protection: It includes built-in thermal overload protection that safeguards the device from damage due to overheating.
  • Stable with Capacitive Loads: The TLE2426CP is designed to be stable with capacitive loads, making it a robust choice for complex circuits.

Applications

The TLE2426CP is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered equipment
  • Operational amplifier power supplies
  • Portable instrumentation
  • Reference voltage for ADCs/DACs

Package and Quality

Texas Instruments' TLE2426CP comes in an 8-pin PDIP (Plastic Dual-In-line Package) that is both durable and easy to handle in manufacturing and prototyping environments. As with all Texas Instruments products, this component is produced to high-quality standards, ensuring reliable performance in critical applications.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $3.0325
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $5.6478
Linear Technology
Micropower Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess