Linear Technology's LT1021BCN8-7 Precision Reference
The LT1021BCN8-7 is a high-performance precision voltage reference from Linear Technology, renowned for its stability and accuracy. This device is an essential component for applications that require a stable reference voltage over a wide range of environmental conditions.
Key Features:
- Stable Reference Voltage: It provides a precise 7V output, which is critical for ensuring consistent performance in sensitive electronic circuits.
- Temperature Coefficient: The LT1021BCN8-7 boasts an impressive temperature coefficient, typically 5ppm/°C, making it reliable over a broad temperature range.
- Long-Term Stability: With excellent long-term stability of less than 20ppm typical drift per 1000 hours, this component ensures a consistent output over time.
- Low Noise: It features low noise performance, which is crucial for precision applications such as A/D and D/A converters, portable instrumentation, and industrial process controls.
- Supply Range: The device operates with a wide supply range, accommodating inputs from 8.5V to 40V, offering flexibility in various circuit designs.
- Package: The LT1021BCN8-7 comes in an 8-lead PDIP package, which is suitable for through-hole mounting and is easy to integrate into a wide array of electronic systems.
Applications:
The robustness and precision of the LT1021BCN8-7 make it an ideal choice for numerous applications, including:
- High Precision Data Acquisition Systems
- Medical Instruments
- Test Equipment and Calibration
- Battery-Powered Equipment
- Industrial Controls
Conclusion:
In conclusion, the LT1021BCN8-7 from Linear Technology is a reliable and accurate voltage reference that offers exceptional performance for demanding applications. Its combination of stability, low noise, and wide operating range make it a versatile choice for designers looking to enhance the precision of their electronic systems. Whether used in laboratory equipment or industrial machinery, the LT1021BCN8-7 stands out as a top-tier component for ensuring accurate voltage regulation.