EN
  • EN
  • DE

LT1019IN8-2.5

Part No LT1019IN8-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204784-LT1019IN8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019IN8-2.5 CAD Model

Description

LT1019IN8-2.5 Precision Voltage Reference

The LT1019IN8-2.5 is a high-performance, precision voltage reference from Linear Technology, now part of Analog Devices. With its stable and precise output voltage of 2.5 volts, this component is an ideal choice for high-precision data converters, industrial instrumentation, and advanced control systems that require a stable voltage reference.

Key Features:

  • Precision Reference Voltage: The LT1019IN8-2.5 offers a tightly regulated output voltage of 2.5V, ensuring consistent performance for sensitive electronic circuits.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, minimizing voltage variation over a wide temperature range, which is critical for applications that operate under fluctuating environmental conditions.
  • Low Dropout Voltage: This device can maintain accurate output voltage with minimal difference between the supply voltage and the reference voltage, making it highly efficient in systems with a tight power supply.
  • Long-Term Stability: Over time, the LT1019IN8-2.5 demonstrates exemplary long-term stability, a vital feature for systems requiring prolonged periods of operation without recalibration.
  • High Output Current: It can source or sink up to 10mA of output current, making it versatile for both sourcing to a load or sinking current from higher voltages.

Applications:

  • Precision Data Systems: The LT1019IN8-2.5 is suitable for A/D and D/A converters, ensuring accurate data conversion by providing a stable reference voltage.
  • Industrial Control: Its precision and stability make it ideal for process control and industrial automation systems that demand consistent performance.
  • Power Supply Control: It can be used in power supply systems to provide a precise reference for voltage regulation, contributing to the overall stability of the power supply output.

The LT1019IN8-2.5 comes in an 8-lead PDIP package, designed to meet the requirements of a broad range of applications. Its robust design ensures reliability and precision, making it a cornerstone for any application that depends on an accurate voltage reference.

With Linear Technology's reputation for high-quality components, the LT1019IN8-2.5 is a dependable choice for engineers looking to enhance the accuracy and stability of their electronic designs.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to €8.8785
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to €2.7931
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to €20.7153
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to €20.2827
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to €1.8286
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to €3.8885
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to €0.6421
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to €0.4440

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €6.0313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €19.2041 €57.6122
6+ €15.7573 €94.5435
9+ €15.2648 €137.3831
13+ €14.7724 €192.0414
16+ €14.2799 €228.4792
22+ €12.8027 €281.6601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess