EN
  • EN
  • DE

LM285BYZ/NOPB

Part No LM285BYZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92-3  /  Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 5.3 V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 50µVrms
Current - Cathode 45 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
HTSUS 0000.00.0000
Other Names TEXTISLM285BYZ/NOPB,2156-LM285BYZ/NOPB
Standard Package 1
Win Source Part Number 1207463-LM285BYZ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM285BYZ/NOPB CAD Model

Description

Product Overview: LM285BYZ/NOPB

The LM285BYZ/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its stability and quality in a wide array of electronics applications. This voltage reference device offers a fixed reverse breakdown voltage of 2.5V with a guaranteed temperature coefficient. Its low dynamic impedance and wide operating current range make it suitable for various applications, including portable and battery-powered equipment.

Key Features

  • Low Voltage Operation: Operates at a nominal voltage of 2.5V, making it ideal for low-voltage and low-power applications.
  • High Precision: Provides a high level of accuracy with minimal deviation, ensuring reliable performance for critical applications.
  • Temperature Coefficient: Features a specified maximum temperature coefficient, ensuring consistent performance over a wide temperature range.
  • Wide Operating Current Range: Supports an extended range of operating currents, offering flexibility in various circuit designs.
  • Stable and Low Impedance: Offers a low dynamic impedance, enhancing stability and minimizing voltage fluctuation in the presence of load changes.
  • Package: Available in TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of board layouts.

Applications

The LM285BYZ/NOPB is versatile and can be used in a multitude of electronic circuits. Some of its common applications include:

  • Battery chargers and power management systems
  • Portable and battery-operated electronics
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Industrial control systems
  • Precision instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM285BYZ/NOPB is manufactured to high standards, ensuring reliability and performance. It is also compliant with the NOPB (lead-free) standards, making it an environmentally friendly choice for modern electronic designs. Whether for prototyping or mass production, this voltage reference from Texas Instruments stands as a dependable component in precision voltage regulation tasks.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2869 $51.4428
29+ $3.5174 $102.0046
45+ $3.4075 $153.3375
61+ $3.2976 $201.1536
79+ $3.1877 $251.8283
105+ $2.8579 $300.0795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,755 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess