EN
  • EN
  • DE

LT3507AIFE#PBF

Part No LT3507AIFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Qd Buck/linear 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Current - Output 1 2.7 A
Current - Output 2 1.8 A
Current - Output 3 1.8 A
Lead Free Lead Free
Max Input Voltage 36 V
Max Operating Temperature 125 °C
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Number of Outputs 4
Number of Pins 38
Output Type Adjustable
Output Voltage 32.4 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1.1 MHz
Win Source Part Number 1172471-LT3507AIFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3507AIFE#PBF CAD Model

Description

Product Overview: LT3507AIFE#PBF from Analog Devices Inc.

The LT3507AIFE#PBF is a versatile, multi-channel power management IC designed by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This integrated circuit is specifically engineered to cater to the demanding requirements of complex power supply systems, making it an ideal choice for a wide array of applications, including automotive, industrial, and communication systems.

Featuring a triple-channel, current mode PWM step-down DC/DC converter, the LT3507AIFE#PBF provides efficient power conversion with independent operation of each channel. This allows for flexible power management and distribution across different components of a system. The device operates over a wide input voltage range from 4V to 36V, making it suitable for applications that experience wide variations in supply voltage, such as automotive battery systems that undergo start-stop events or load dump scenarios.

One of the key attributes of the LT3507AIFE#PBF is its robust design, which includes internal 2.8A switches for each channel, enabling it to handle substantial current loads with ease. Moreover, the device boasts a high switching frequency of up to 2.2MHz, which allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and cost of the power supply design.

To ensure reliable operation under different conditions, the LT3507AIFE#PBF is equipped with several protective features. These include overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions.

The efficiency and thermal performance of the LT3507AIFE#PBF are further enhanced by its thermally efficient TSSOP-16 package, which provides excellent heat dissipation. This contributes to the longevity and stable operation of the device over its operational life.

In summary, the LT3507AIFE#PBF from Analog Devices Inc. is a high-performance, multi-channel DC/DC converter that provides robust power management solutions for a variety of demanding applications. Its wide input voltage range, high switching frequency, and protective features make it a reliable and efficient choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess