EN
  • EN
  • DE
  • IT

NL37WZ14US

Part No NL37WZ14US
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHMITT 3CH 3-IN US8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 37WZ
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.4V ~ 1.2V
Input Logic Level - High 1.8V ~ 3.6V
Max Propagation Delay @ V, Max CL 4.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package US8
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number 37WZ14
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648885-NL37WZ14US
Ultra Librarian 3D Model Ultra Librarian NL37WZ14US CAD Model

Description

The NL37WZ14US from ON Semiconductor is a high-performance dual Schmitt Trigger inverter designed for use in a vast array of logic functions where noise immunity and higher processing speeds are crucial. This integrated circuit is part of ON Semiconductor's advanced series of high-speed CMOS logic devices.

Key Features

  • Logic Type: Dual Schmitt Trigger Inverter
  • Package: US8 (Ultra Small 8-Lead Surface Mount)
  • Operating Voltage Range: 1.65V to 5.5V, accommodating a variety of logic level requirements.
  • High-Speed Operation: Ensures swift signal processing that is essential for modern digital applications.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive devices.
  • Temperature Range: Operational between -55°C to 125°C, suitable for industrial and automotive applications.
  • ESD Performance: HBM (Human Body Model) > 2000V, providing robust protection against electrostatic discharge events.

Applications

The NL37WZ14US is versatile and can be implemented in various applications, including:

  • Wave shaping and noise filtering circuits
  • Astables and monostables (timers)
  • Signal processing
  • Glitch-free clock switching
  • Communication infrastructure
  • Portable electronics
  • Complex logic circuitry that requires clean and stable switching characteristics

Product Advantages

The ON Semiconductor NL37WZ14US stands out for its ability to provide a stable and reliable logic inversion with built-in hysteresis, which greatly increases its immunity to electrical noise. Its wide operating voltage range and low power consumption make it an excellent choice for interfacing with both standard and low-voltage logic devices. Furthermore, its compact US8 packaging allows for high-density mounting, making it an ideal choice for space-constrained applications.

With its robust design and versatile application range, the NL37WZ14US Dual Schmitt Trigger Inverter from ON Semiconductor is a key component for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0865
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3764
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2427
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3941 $57.1445
350+ $0.3235 $113.2250
540+ $0.3133 $169.1820
740+ $0.3032 $224.3680
960+ $0.2931 $281.3760
1,280+ $0.2628 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,871 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess