EN
  • EN
  • DE

M74HCT32M1R

Part No M74HCT32M1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description QUAD 2-INPUT OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308987-M74HCT32M1R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HCT32M1R CAD Model

Description

The M74HCT32M1R is a high-speed CMOS QUAD 2-INPUT OR GATE integrated circuit, designed and manufactured by the renowned semiconductor company STMicroelectronics. This device is tailored for high-performance logic switching applications and is compatible with standard TTL integrated circuits.

Key Features

  • Logic Type: The device features a QUAD 2-INPUT OR GATE logic, providing users with four independent OR gates in a single package.
  • High-Speed Performance: With a typical propagation delay of only 8.5ns, the M74HCT32M1R ensures rapid signal processing, making it suitable for high-speed systems.
  • Low Power Consumption: The device operates with a low power dissipation, with an ICC of only 1μA (max) at TA=25°C, contributing to energy-efficient designs.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 4.5V to 5.5V, providing flexibility in different circuit environments.
  • High Noise Immunity: Characterized by a high noise immunity of VNIH = VNIL = 28% VCC (min), the M74HCT32M1R is robust against noise, ensuring signal integrity.
  • Pin and Function Compatibility: The device is pin-to-pin compatible with other standard logic ICs, facilitating easy integration or replacement in existing designs.

Applications

The M74HCT32M1R is versatile and can be used in a wide range of applications, including:

  • Logic function integration
  • Signal processing
  • Control systems
  • Computers and computer peripherals
  • Instrumentation and measurement systems

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The M74HCT32M1R is no exception, and it is produced under stringent quality control standards. The device is also supported by STMicroelectronics' global technical support and service network, ensuring that customers receive the assistance they need throughout the product's lifecycle.

Package Information

The M74HCT32M1R comes in an SO-14 plastic package, which is designed for surface mount technology. The package is lead-free and RoHS compliant, meeting environmental standards and ensuring compatibility with modern manufacturing processes.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2635 $57.9700
535+ $0.2162 $115.6670
830+ $0.2095 $173.8850
1,140+ $0.2027 $231.0780
1,475+ $0.1960 $289.1000
1,975+ $0.1757 $347.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess