EN
  • EN
  • DE

MAX3233ECWP+T

Part No MAX3233ECWP+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Line Transceiver 2-Driver 2-Receiver RS-232 EIA/TIA-232 250kbps 20-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Logic Function Transceiver
Number of Pins 20
Number of Transmitters 2
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 986051-MAX3233ECWP+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3233ECWP+T CAD Model

Description

Maxim Integrated MAX3233ECWP+T RS-232 Interface IC

The MAX3233ECWP+T from Maxim Integrated is a high-quality RS-232 Interface IC designed to provide reliable serial communication with minimal power consumption. This transceiver chip is an ideal solution for applications requiring a robust connection between devices over the RS-232 protocol, such as industrial controls, point-of-sale systems, and data loggers.

With its wide voltage range and low-power shutdown mode, the MAX3233ECWP+T ensures efficient operation even in power-sensitive designs. The device operates from a single +3.0V to +5.5V power supply, making it versatile for use in various systems without the need for additional power regulation components.

The IC features a 1µA low-power shutdown mode, which significantly reduces power consumption when the device is not actively transmitting data. This is particularly beneficial for battery-powered applications where extending the battery life is crucial.

Maxim Integrated's MAX3233ECWP+T supports data rates up to 250kbps, allowing for fast and efficient data transfer without compromising signal integrity. It incorporates a dual charge pump circuitry that generates the necessary RS-232 voltage levels (+/-5.5V) from a single power supply, eliminating the need for additional external capacitors and simplifying the overall design.

This transceiver comes in a 20-SOIC W package, which is designed for surface mounting on printed circuit boards. This compact form factor is advantageous for space-constrained applications, ensuring that the device can be incorporated into a variety of designs without requiring excessive board space.

Additionally, the MAX3233ECWP+T features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a single power supply. It also includes two receivers and two drivers to facilitate full-duplex communication, ensuring that data can be sent and received simultaneously without interference.

In summary, the MAX3233ECWP+T RS-232 Interface IC from Maxim Integrated is a high-performance, low-power solution that delivers reliable serial communication for a wide range of applications. Its compact size, power efficiency, and robust feature set make it an excellent choice for designers looking to integrate RS-232 connectivity into their products.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess