EN
  • EN
  • DE

MC100EP016AMNR4G

Part No MC100EP016AMNR4G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC UP COUNTER 8BIT BINARY 32-QFN  /  Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr onsemi
Series 100EP
Package Tape & Reel (TR)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 1.4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 3.6 V
Temperature Range - Operating -40°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number MC100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC100EP016AMNR4G,2156-MC100EP016AMNR4G-OS
Standard Package 1,000
Win Source Part Number 1216429-MC100EP016AMNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EP016AMNR4G CAD Model

Description

ON Semiconductor MC100EP016AMNR4G Overview

The MC100EP016AMNR4G from ON Semiconductor is a high-performance, 3.3V ECL 8-Bit Synchronous Binary Up/Down Counter, designed to meet the demanding needs of high-speed precision counting applications. This advanced integrated circuit is part of ON Semiconductor's 100EP series, which is known for its exceptional quality and reliability in various digital applications.

Key Features

  • High-Speed Operation: The device is capable of handling fast count operations, which is essential for applications requiring quick data processing and timing accuracy.
  • Synchronous Counting: Both up and down counting are synchronized with the clock input, ensuring precise timing and coordination with other system components.
  • Extended Power Supply Range: With a power supply range of 3.0V to 3.6V, the MC100EP016AMNR4G offers flexibility in various operating environments and is compatible with standard 3.3V logic levels.
  • Low Power Consumption: Designed for energy efficiency, this device consumes minimal power, making it suitable for portable and power-sensitive applications.
  • Fully Differential Clock Inputs: Differential clock inputs provide improved noise immunity and allow for precise edge-triggered counting.
  • Programmable Counter: The counter can be programmed for various modes of operation, providing versatility for different counting schemes.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The MC100EP016AMNR4G is ideal for a wide range of applications including, but not limited to:

  • High-speed data acquisition systems
  • Test and measurement equipment
  • Telecommunications
  • Networking equipment
  • Automated test equipment (ATE)

Package and Quality

The device is available in a 32-lead QFN package, which is compact and suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that the MC100EP016AMNR4G meets the highest standards for performance and reliability, making it a trusted choice for engineers and designers in the industry.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess