Overview of CD74HC366E from Texas Instruments
The CD74HC366E is a high-speed CMOS logic hex inverting buffer and line driver designed to meet the stringent requirements of both high-speed and low-power applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the 74HC series, known for its robust performance and compatibility with industry standards.
Key Features
- Logic Type: Hex Inverting Buffer/Line Driver with 3-state outputs.
- Operating Voltage: Ranges from 2V to 6V, making it versatile for various applications and compatible with TTL levels.
- High Output Current: Capable of driving up to 7.8mA at the output, allowing it to drive multiple loads or long transmission lines.
- Propagation Delay Time: Fast signal processing with a typical delay time of 13ns at a 5V supply voltage, ensuring swift data transmission.
- Temperature Range: Operates effectively over a broad temperature range from -55°C to 125°C, suitable for demanding environments.
- Pin Configuration: Available in a 16-pin DIP (Dual In-line Package), which is easy to handle and integrate into various circuit designs.
Applications
The CD74HC366E is a versatile component that can be used in a wide array of electronic systems. Some of its common applications include:
- Buffering and driving bus lines in computing and digital systems.
- Signal gating, where its 3-state outputs can be used to manage data flow.
- Interfacing and level shifting between different logic families due to its wide operating voltage range.
- Memory address driving, where its ability to provide high drive currents is critical.
Quality and Reliability
Texas Instruments ensures that the CD74HC366E meets rigorous quality standards, providing reliable performance for critical and long-term applications. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.
In conclusion, the CD74HC366E from Texas Instruments is a high-performance, reliable solution for designers looking to implement buffering and driving capabilities in their digital systems, with the added benefit of low power consumption and high-speed operation.