EN
  • EN
  • DE

M74HC10B1

Part No M74HC10B1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 207171-M74HC10B1
Ultra Librarian 3D Model Ultra Librarian M74HC10B1 CAD Model

Description

Product Overview: M74HC10B1 - STMicroelectronics

The M74HC10B1 is a high-speed CMOS Triple 3-Input NAND Gate IC manufactured by STMicroelectronics. This integrated circuit is designed to operate with a power supply range of 2V to 6V, providing a perfect solution for interfacing with TTL and CMOS logic levels. With its robust construction and advanced CMOS technology, the M74HC10B1 offers a blend of speed and energy efficiency, making it an ideal choice for a wide array of digital applications.

Key Features

  • Logic Type: Triple 3-Input NAND Gate
  • Operating Voltage: 2V to 6V, accommodating a variety of logic-level requirements.
  • Output Current: Capable of sourcing or sinking up to 8mA at 5V, providing sufficient drive capability for most applications.
  • High Noise Immunity: Characterized by a significant noise immunity level which is typical of CMOS devices, ensuring stable operation even in noisy environments.
  • Low Power Dissipation: Exhibits a very low power consumption, with a typical ICC of only 1μA (max) at 25°C when the device is in the quiescent state.
  • High-Speed Performance: Offers fast response times, with propagation delays typically ranging from 8ns at 4.5V to 18ns at 2V.
  • Pin and Function Compatibility: The pin configuration and functional setup of the M74HC10B1 are fully compatible with the industry standard 74HC10 logic family, facilitating easy integration into existing designs.

Applications

The versatility of the M74HC10B1 allows it to be used in a diverse range of applications from basic logic circuitry to complex computing systems. Common applications include:

  • Logic function generators
  • Computer logic units
  • Signal processing
  • Control systems
  • Communication systems

The M74HC10B1 from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable integrated circuits. Whether for use in consumer electronics or industrial automation, this triple 3-input NAND gate IC stands out for its performance and adaptability.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess