Product Description: SN74LVCZ244APWR by Texas Instruments
The SN74LVCZ244APWR is a high-quality product manufactured by the globally recognized company, Texas Instruments. This product is a type of octal buffer and line driver, designed with 3-state outputs. It is part of the SN74LVC series, a line of devices that are characterized by their high drive current and low power consumption.
Key Features
- Operates from 1.65 V to 3.6 V
- Inputs accept voltages to 5.5 V
- Max tpd of 4.9 ns at 3.3 V
- ±24-mA Output Drive at 3.3 V
- IOFF supports live insertion, partial-power-down mode, and back-drive protection
Applications
These devices are used for driving bus lines or buffering memory address registers. They provide true outputs and symmetrical active-low output-enable (OE) inputs. They can be used in a wide range of applications, including:
- Communication equipment
- Enterprise systems
- Personal electronics
- Data computing
Quality and Reliability
With Texas Instruments' commitment to quality and reliability, the SN74LVCZ244APWR is built to deliver optimal performance under a variety of conditions. It is characterized for operation from -40°C to 85°C and is available in TSSOP (PW) package.
Ordering Information
For ordering the SN74LVCZ244APWR or for more information about its specifications, please visit the Texas Instruments' official website or contact their customer service team.