EN
  • EN
  • DE

MC10EP131FAG

Part No MC10EP131FAG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Master-Slave Type Pos-Edge/Neg-Edge 1-Element 32-Pin LQFP Tray / IC D-TYPE POS TRG SNGL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Tray
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 3GHz
Operating Supply Voltage -3 V ~ -5.5 V
Current - Quiescent 120mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LQFP
Win Source Part Number 787664-MC10EP131FAG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP131FAG
Introduction Date June 05, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC10EP131FAG CAD Model

Description

The ON Semiconductor MC10EP131FAG is a state-of-the-art 4-bit D-type flip-flop integrated circuit designed to deliver high-speed performance in digital systems. This device is a member of the 10EP series, which is well-known for its ECLinPS Max™ family of high-speed, low-power integrated circuits. The MC10EP131FAG is optimized for signal processing, frequency division, and digital switching applications, making it a versatile component for a wide range of high-performance electronic designs.

Key Features

  • Differential D-Type Inputs: Ensures reliable operation even in environments with high electrical noise, providing robust signal integrity.
  • Asynchronous Clear: Allows for rapid resetting of the flip-flop, which is crucial for initializing state machines and other synchronous logic circuits.
  • Single-Ended Q Outputs: Offers compatibility with a variety of logic families and ease of integration into mixed-technology systems.
  • Negative Edge-Triggered: Captures data at the falling edge of the clock cycle, which is beneficial for certain timing configurations and can help optimize system performance.
  • 3.3 V and 5 V Power Supply Options: Provides flexibility in power supply selection, making it suitable for integration into a broad range of digital systems.
  • Extended Temperature Range: Operates effectively across a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MC10EP131FAG is ideal for use in high-speed digital applications, including but not limited to:

  • High-frequency data communication systems
  • Signal processing and data acquisition
  • High-speed computing and data storage
  • Automated test equipment (ATE)
  • Aerospace and defense electronics

Product Specifications

The MC10EP131FAG is packaged in a 32-lead LQFP (Low Profile Quad Flat Package) and is characterized for operation over the industrial temperature range. The device's high-speed ECLinPS Max™ technology ensures minimal propagation delay and pulse skew, which is critical for synchronous operation in high-speed digital systems.

With its robust feature set and ON Semiconductor's commitment to quality, the MC10EP131FAG is an excellent choice for designers looking to implement reliable, high-speed digital logic in their next project.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9887 $71.9548
8+ $14.7600 $118.0800
13+ $14.2988 $185.8844
17+ $13.8375 $235.2375
22+ $13.3763 $294.2786
29+ $11.9925 $347.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess