EN
  • EN
  • DE

M74HC14RM13TR

Part No M74HC14RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.5 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 113765-M74HC14RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC14RM13TR CAD Model

Description

STMicroelectronics M74HC14RM13TR Hex Schmitt Trigger Inverter

The M74HC14RM13TR from STMicroelectronics is a high-speed Si-gate CMOS device that complies with JEDEC standard no. 7A. It is designed to provide the electrical characteristics of high noise immunity and the ability to drive 10 LSTTL loads. As a hex inverter, it features six independent Schmitt trigger inverters, making it suitable for applications requiring pulse shaping, noise filtering, or when an exponential transfer characteristic is required.

This integrated circuit is part of the HC family, which signifies high-speed CMOS technology. It operates with a supply voltage range of 2V to 6V, providing compatibility with a wide range of logic levels and making it suitable for interfacing with both CMOS and LSTTL devices. The M74HC14RM13TR is characterized for operation from -55°C to +125°C, ensuring reliable performance across a broad range of temperature conditions.

The device comes in a compact SMD package, specifically the SO-14 package, which is designed for space-saving on PCBs and is well-suited for automated surface-mount manufacturing processes. The suffix 'RM13TR' indicates that the product is provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process.

Key features of the M74HC14RM13TR include:

  • Low power consumption: Typically 20µA in standby mode and 2µA in quiescent mode, contributing to energy-efficient designs.
  • High noise immunity: Ensures stable operation in electrically noisy environments.
  • Wide operating voltage range: 2V to 6V, accommodating various power supply requirements.
  • Low noise: Designed to reduce crosstalk between circuits.
  • High-speed performance: Ensures fast response times suitable for high-frequency applications.

Applications for the M74HC14RM13TR are diverse, including signal conditioning, pulse generation, logic level conversion, and in any circuit where a Schmitt trigger inverter is needed to enhance noise immunity or hysteresis.

STMicroelectronics is renowned for its commitment to quality and reliability, and the M74HC14RM13TR is no exception. It represents a reliable choice for designers and engineers looking for a robust, high-performance solution for their digital logic circuit needs.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1688 $58.2360
835+ $0.1385 $115.6475
1,295+ $0.1342 $173.7890
1,780+ $0.1298 $231.0440
2,300+ $0.1256 $288.8800
3,085+ $0.1125 $347.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,691 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess