EN
  • EN
  • DE
  • IT

STW18N65M5

Part No STW18N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 650 V, 0.198 typ., 15 A MDmesh V Power MOSFET in TO-220FP, IPAK, TO-220 and TO-247 packages | MOSFET N CH 650V 15A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 15A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 220mOhm at 7.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 31nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1240pF at 100V
Power Dissipation (Maximum) 110W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-247
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1262348-STW18N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW18N65M5 CAD Model

Description

STW18N65M5 - N-channel 650 V, 0.150 Ohm typ., 13 A MDmesh™ M5 Power MOSFET in a TO-247 package by STMicroelectronics

The STW18N65M5 is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed with the innovative MDmesh™ M5 technology. This Power MOSFET is tailored for high-efficiency applications, thanks to its outstanding on-resistance and switching performance. Encased in a robust TO-247 package, the STW18N65M5 is engineered to handle a high continuous current of 13 A, making it an excellent choice for a wide range of power conversion applications.

With a breakdown voltage of 650 V, the STW18N65M5 ensures safe operation even under high voltage conditions, providing a reliable solution for power supply designers. The device's low on-resistance of just 0.150 Ohm typ. contributes to reduced conduction losses, improving overall system efficiency. This feature, combined with the MOSFET's fast-switching capabilities, allows for high-performance power conversion in applications such as switched-mode power supplies, LED lighting, welding equipment, and solar inverters.

The MDmesh™ M5 technology integrates a vertical structure that optimizes the RDS(on) area figure of merit, providing an excellent trade-off between on-resistance and gate charge. This results in lower switching and conduction losses, which is critical for energy-saving in power applications. The STW18N65M5 also includes a fast body diode, which enhances performance during hard switching events and reduces recovery times, further improving the efficiency of the applications it's used in.

Additional features of the STW18N65M5 include a 100% avalanche tested ruggedness, which ensures reliability and longevity, and a high dv/dt capability, which provides robustness against harsh operating conditions. The device is also designed to meet the stringent industrial standards, offering a high level of performance and reliability that designers have come to expect from STMicroelectronics.

In summary, the STW18N65M5 from STMicroelectronics is a high-voltage, high-efficiency Power MOSFET that is ideal for modern high-performance power conversion systems. Its advanced technology, low on-resistance, and fast switching characteristics make it a top choice for engineers looking to optimize their power designs for efficiency and reliability.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 150V 1.9A 8SO
Lowest to $0.3223
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1527
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.1172
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $37.4846
Littelfuse Inc.
MOSFET N-CH 1000V 4A TO263
Lowest to $2.2298
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.2138
Vishay
N-CHANNEL 100-V (D-S) MOSFET
Lowest to $3.0546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1544 $58.1616
33+ $3.4088 $112.4904
51+ $3.3023 $168.4173
71+ $3.1958 $226.9018
91+ $3.0892 $281.1172
122+ $2.7696 $337.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess