EN
  • EN
  • DE

74VHCT02AMTR

Part No 74VHCT02AMTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NOR Gate IC 4 Channel - 14-SO
Manufacturer STMicroelectronics
Series 74VHCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74VHCT02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7144-6, 74VHCT02AMTR-ND, 497-7144-2, 497-7144-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858105-74VHCT02AMTR
Ultra Librarian 3D Model Ultra Librarian 74VHCT02AMTR CAD Model

Description

The 74VHCT02AMTR is a high-speed CMOS quad 2-input NOR gate integrated circuit, designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the VHCT family, which is known for combining the high noise immunity of CMOS with the low power dissipation of TTL. The device is optimized for use in a wide range of applications that require logical operations, including computing, data processing, and control systems.

Key Features

  • High-Speed Performance: The 74VHCT02AMTR offers high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation.
  • Power Down Protection: Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.
  • Low Power Consumption: The device's low power consumption makes it suitable for battery-operated and portable applications, without compromising performance.
  • Wide Operating Voltage Range: It operates at a wide range of voltages, from 4.5V to 5.5V, providing design flexibility for different system voltage levels.
  • High Noise Immunity: The VHCT family is known for its high noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The 74VHCT02AMTR is suitable for a variety of applications where high-speed NOR logic is required. It is commonly used in:

  • Logic level translation
  • Function generation
  • Data processing
  • Control systems
  • Embedded systems

Packaging and Quality

STMicroelectronics packages the 74VHCT02AMTR in a TSSOP-14 (Thin Shrink Small Outline Package) that offers a compact footprint and is suitable for surface mount technology (SMT). The device is available in tape and reel packaging, making it ideal for automated assembly processes. Quality and reliability are assured by STMicroelectronics' commitment to high manufacturing standards and rigorous testing protocols.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess