Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 mA @ 40 V
Mounting SMD (SMT)
Package / Case Powermite®3
Supplier Device Package Powermite 3
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number UPS840
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names UPS840/TR13TR,UPS840/TR13DKR-ND,150-UPS840/TR13CT,UPS840/TR13CT,UPS840/TR13TR-ND,UPS840/TR13CT-ND,150-UPS840/TR13TR,UPS840/TR13DKR,150-UPS840/TR13DKR,UPS840/TR13-ND
Standard Package 5,000
Win Source Part Number 972703-UPS840/TR13
Ultra Librarian 3D Model Ultra Librarian UPS840/TR13 CAD Model

Description

Microchip Technology UPS840/TR13: A Robust Power Management Solution

The UPS840/TR13 from Microchip Technology is an advanced power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring efficient power conversion and distribution. This versatile component is a perfect solution for designers looking to enhance the reliability and performance of their power systems in compact and energy-conscious electronic devices.

Key Features

  • High Integration: The UPS840/TR13 incorporates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Voltage Regulation: It offers precise voltage regulation capabilities, ensuring stable power supply to sensitive electronic circuits and extending the lifespan of the end product.
  • Efficiency: Designed with energy efficiency in mind, the PMIC operates with minimal power loss, contributing to longer battery life in portable applications and reduced energy consumption in stationary devices.
  • Thermal Protection: The built-in thermal protection features safeguard the device and the system it powers from the risks of overheating, enhancing system reliability.
  • Compact Packaging: The UPS840/TR13 comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.

Applications

The versatility of the UPS840/TR13 allows it to be used in a variety of applications, including:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Wearable technology like smartwatches and fitness trackers
  • Internet of Things (IoT) devices and smart home systems
  • Medical devices requiring reliable power management
  • Industrial and automotive electronics where robust power control is essential

Microchip Technology's UPS840/TR13 is a testament to their commitment to providing innovative power management solutions that meet the evolving needs of modern electronics. With its combination of high-performance features and compact design, the UPS840/TR13 is an excellent choice for engineers and designers looking to create products with reliable and efficient power systems.

Whether you're developing the next generation of wearable technology or enhancing the power efficiency of industrial systems, the UPS840/TR13 provides the power management excellence you can trust, backed by Microchip Technology's renowned quality and support.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to $3.8989
ECAD model for FFSP1065A
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention