The Texas Instruments TLE2082AIP is a high-performance, dual operational amplifier that is part of the Excalibur low-noise, high-speed series. This precision op-amp is designed to offer a combination of improved AC performance and lower noise, with better DC performance compared to standard devices. It is widely used in an array of applications, including audio, data acquisition, and process control, among others.
Key Features
- High Output Drive: Capable of delivering ±30mA of output current, this op-amp can drive heavier loads with ease.
- Low Noise: With a low noise voltage of 10 nV/√Hz at f = 1 kHz, it ensures high-fidelity signal amplification, making it ideal for audio applications.
- High Slew Rate: A high slew rate of 20 V/µs provides excellent response time for fast signals.
- Wide Supply Range: The TLE2082AIP operates over a broad supply range of ±4 V to ±18 V, offering flexibility in various power supply scenarios.
- Improved Offset Voltage: Features a low input offset voltage, which minimizes errors in signal processing.
- Extended Bandwidth: The device offers an increased bandwidth of 2 MHz, allowing it to handle a wider range of frequencies.
Applications
- Professional Audio Equipment
- Precision Data Acquisition Systems
- Active Filters and Signal Conditioning
- Process Control and Industrial Automation
- Test Equipment
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Input Offset Voltage |
850 µV |
| Input Bias Current |
2.5 nA |
| Operating Temperature Range |
-40°C to 85°C |
| Package / Case |
PDIP-8 |
The TLE2082AIP from Texas Instruments is a reliable and robust precision op-amp that offers enhanced performance for demanding applications that require high accuracy and speed. Its combination of features makes it a versatile choice for designers looking to improve system performance and efficiency.