EN
  • EN
  • DE

LT1019ACN8-10

Part No LT1019ACN8-10
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204766-LT1019ACN8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019ACN8-10 CAD Model

Description

Linear Technology's Precision Reference LT1019ACN8-10

The LT1019ACN8-10 is a high-precision voltage reference component designed and manufactured by Linear Technology, a brand synonymous with reliability and performance in the field of analog integrated circuits. This precision reference is a cornerstone in applications requiring a stable and accurate voltage source, such as data conversion, power supply monitoring, and industrial instrumentation.

Key Features

  • Output Voltage: The LT1019ACN8-10 provides a fixed 10V output, which is meticulously maintained with a precision of ±0.05% initial accuracy.
  • Temperature Stability: With excellent temperature stability, this component ensures minimal voltage deviation across a wide temperature range, boasting a low temperature coefficient of typically 20ppm/°C.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for applications with minimal voltage overhead.
  • Load Regulation: Exhibiting superior load regulation characteristics, the LT1019ACN8-10 can handle a wide range of load currents while maintaining a stable output voltage.
  • Package Type: It is available in an 8-pin PDIP (Plastic Dual In-line Package), offering ease of integration into a variety of circuit designs.

Applications

The LT1019ACN8-10 is versatile and can be used in a multitude of applications that require a high-precision reference voltage. Some common applications include:

  • High-resolution Analog-to-Digital and Digital-to-Analog Converters (ADCs/DACs)
  • Precision power supply control and monitoring
  • Industrial control systems
  • Calibration equipment
  • Test and measurement instruments

Reliability and Performance

Linear Technology's commitment to quality ensures that the LT1019ACN8-10 is designed for optimal reliability and performance. The component's robust construction and stringent quality control measures result in a product that you can trust for precision and longevity in your most critical applications.

Whether you're developing high-accuracy instrumentation or maintaining consistent power supply voltages, the LT1019ACN8-10 from Linear Technology stands as a top-tier solution for your voltage reference needs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess