Product Overview: LT1019ACN8-2.5 Precision Voltage Reference
The LT1019ACN8-2.5 is a high-precision voltage reference component produced by Linear Technology, a company known for its reliable and high-quality electronic components. This particular model is designed to offer a stable and precise reference voltage of 2.5 volts, which is essential for various applications in data conversion, power supply stabilization, and measurement systems.
Key Features
- Reference Voltage: The LT1019ACN8-2.5 provides a fixed 2.5V output with tight accuracy, making it suitable for critical applications where voltage precision is paramount.
- Low Temperature Coefficient: The device features an impressive low temperature coefficient, ensuring that the voltage reference remains consistent across a wide range of operating temperatures.
- Low Dropout Voltage: This voltage reference can operate with a minimal difference between the input and output voltages, which enhances its efficiency and allows for a wider range of input voltages.
- High Output Current: It is capable of sourcing or sinking up to 10mA, providing sufficient current for most reference applications.
- Long-Term Stability: Over time, the LT1019ACN8-2.5 exhibits excellent long-term stability, a critical feature for maintaining system accuracy.
- Package: The component is housed in an 8-Pin DIP package, making it easy to integrate into a wide variety of circuit designs.
Applications
The LT1019ACN8-2.5 is versatile and can be used in a multitude of applications, including:
- Precision data systems
- High-resolution converters
- Industrial instrumentation
- Portable test equipment
- Battery-powered devices
- Power supply monitoring
Product Quality and Support
Linear Technology ensures that each LT1019ACN8-2.5 voltage reference is rigorously tested to meet high standards of quality and reliability. In addition, the company provides comprehensive technical support and documentation, making it easier for engineers and designers to implement the component into their systems.
Whether you're designing a precision measurement device or looking to stabilize a power supply, the LT1019ACN8-2.5 from Linear Technology is a choice that promises performance and dependability.