EN
  • EN
  • DE

MAX14840EASA+

Part No MAX14840EASA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 40MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 40Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1066175-MAX14840EASA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14840EASA+ CAD Model

Description

Maxim Integrated MAX14840EASA+ RS-485/RS-422 Transceiver

The MAX14840EASA+ from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to facilitate robust communication in harsh industrial environments. This device is a part of Maxim's extensive line of interface ICs, which are known for their reliability and efficiency in data communication tasks.

This transceiver is capable of operating at data rates up to 2.5Mbps, making it suitable for a variety of applications that require fast and reliable data transfer. Its extended ESD protection of ±15kV (Human Body Model) on the transceiver's bus pins ensures that the device remains resilient against electrostatic discharges, which are common in industrial settings.

The MAX14840EASA+ operates from a single 3.3V or 5V supply, providing design flexibility for systems that run on different power levels. It also features a low quiescent current, which makes it ideal for power-sensitive applications. The device's thermal shutdown and short-circuit protection features add an extra layer of safety, ensuring that it operates within safe temperature and electrical limits.

With its half-duplex communication capability, the MAX14840EASA+ allows for bidirectional communication over a single pair of wires, reducing the complexity and cost of the cabling required. The transceiver's small 8-pin SOIC package is space-efficient, making it a great choice for designs where board space is at a premium.

Key features of the MAX14840EASA+ include:

  • Data Rate: Up to 2.5Mbps
  • Extended ESD Protection: ±15kV Human Body Model
  • Supply Voltage: 3.3V or 5V
  • Low Quiescent Current
  • Thermal Shutdown and Short-Circuit Protection
  • Half-Duplex Communication
  • Package: 8-pin SOIC

Whether you're designing industrial control systems, networked sensors, or any other RS-485/RS-422 based communication system, the MAX14840EASA+ offers a reliable and efficient solution for your data transmission needs. Its robust feature set ensures that your application can withstand the rigors of industrial environments while maintaining precise and uninterrupted communication.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1459 $51.4590
24+ $4.2223 $101.3352
37+ $4.0904 $151.3448
51+ $3.9584 $201.8784
66+ $3.8265 $252.5490
88+ $3.4306 $301.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess