EN
  • EN
  • DE

TCDT1120D

Part No TCDT1120D
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Vishay
Win Source Part Number 215359-TCDT1120D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCDT1120D CAD Model

Description

The TCDT1120D is a high-isolation, high-speed transistor optocoupler manufactured by Vishay Semiconductors. It incorporates a gallium arsenide (GaAs) infrared emitting diode that is optically coupled to a silicon NPN phototransistor. The device is housed in a standard DIP-4 package, providing a compact and reliable solution for galvanic isolation in a variety of applications.

Applications

  • Digital Logic Inputs: Provides isolation for digital input signals in industrial control systems and PLCs.
  • Microcontroller Interfaces: Offers galvanic isolation between microcontrollers and external devices or sensors.
  • Power Supply Feedback: Used in switch-mode power supplies for isolated feedback control of output voltage.
  • Data Transmission: Isolates data lines in communication systems to improve noise immunity and safety.
  • General Purpose Isolation: Provides electrical isolation in a wide range of applications where safety and signal integrity are critical.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating of up to 5.3 kVRMS, ensuring robust protection against voltage transients.
  • High Speed Switching: Provides fast switching speeds, making it suitable for applications requiring rapid signal transmission.
  • Compact DIP-4 Package: The industry-standard DIP-4 package simplifies board layout and assembly.
  • Creepage Distance: Features a minimum creepage distance of 8 mm, enhancing isolation and safety.
  • Current Transfer Ratio (CTR): Specified CTR values ensure predictable and efficient signal transfer.

Benefits

  • Enhanced Safety: Protects sensitive circuits and personnel from hazardous voltages and transients.
  • Improved Noise Immunity: Isolates signals from electrical noise, improving data integrity and system reliability.
  • Fast Response Time: Enables high-speed signal transmission and control.
  • Simplified Design: The standard package and pinout simplify circuit design and assembly.
  • Reliable Performance: Provides consistent and dependable operation in demanding environments.

Additional Details

The TCDT1120D optocoupler is ideal for applications where high-speed isolation and reliable signal transfer are essential. The Current Transfer Ratio (CTR) is a critical parameter; defined as the ratio of the output collector current (Ic) to the input forward current (If). Datasheet provides comprehensive details on CTR values under various conditions. Careful selection of input resistor is essential to achieve desired forward current for optimal performance. The device typically operates within a temperature range of -55°C to +100°C. The TCDT1120D finds use in circuits requiring protection from voltage spikes and where noise immunity is important. It is constructed using robust materials to ensure long-term reliability. Designers should consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess