EN
  • EN
  • DE

744870101

Part No 744870101
Manufacturer Wurth Electronics Inc
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 100UH SMD / Shielded 2 Coil Inductor Array 400 µH Inductance - Connected in Series 100 µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 1.4 A Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Würth Elektronik
Series WE-DD
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 100 µH
Inductance - Connected In Series 400 µH
Tolerance ±20%
Current Rating - Parallel 1.4 A
Current Rating - Series 700 mA
Current Saturation - Parallel 2 A
Current Saturation - Series 1 A
DC Resistance (DCR) - Parallel 300mOhm Max
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.335" (8.50mm)
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1341106-744870101
Ultra Librarian 3D Model Ultra Librarian 744870101 CAD Model

Description

The Wurth Electronics 744870101 is a high-current power inductor designed for surface mount applications. This inductor is part of Wurth Electronics' WE-PD series and is characterized by its low DC resistance (DCR), high saturation current, and compact size. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering.

Applications

  • DC-DC Converters: Used as energy storage elements in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed in power supply circuits for filtering and smoothing voltage ripples.
  • Voltage Regulators: Used in voltage regulator circuits to stabilize output voltage and reduce noise.
  • Filtering Applications: Used to filter out unwanted noise and harmonics in power lines and signal paths.
  • LED Lighting: Provides efficient power conversion and filtering in LED driver circuits.

Features

  • Surface Mount Design: Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • High Saturation Current: Maintains inductance value under high current conditions, preventing saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, improving efficiency.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI), improving overall system performance.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for harsh environments.
  • High Current Capability: Designed to handle high current loads without significant performance degradation.

Benefits

  • Improved Efficiency: Low DCR minimizes power loss, improving the overall efficiency of the circuit.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving signal integrity.
  • Simplified Manufacturing: SMT design enables automated assembly, reducing manufacturing time and costs.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Designed for long-term reliability and stable performance.
  • Environmental Compliance: RoHS compliance ensures compliance with environmental regulations.
  • Versatile Application: Suitable for a wide range of power applications due to its high current capability and low DCR.

Additional Details

The 744870101 is manufactured to meet specific industry standards for performance and reliability. The exact inductance value, saturation current rating, DC resistance, and dimensions can be found in the product datasheet. Soldering recommendations, storage conditions, and environmental compliance details are also provided in the datasheet. Consult the datasheet for the most current and accurate technical specifications and application notes. The core material and winding configuration contribute to the inductor's performance characteristics.

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 1.1UH SMD
Lowest to $3.4766
Eaton Bussmann
INDUCT ARRAY 2 COIL 5.15UH SMD
Lowest to $2.1520
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.6UH SMD
Lowest to $1.1296
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $1.7094
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Sumida America Components Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess