EN
  • EN
  • DE

SN74AC11074DR

Part No SN74AC11074DR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094802-SN74AC11074DR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AC11074DR CAD Model

Description

The SN74AC11074DR from Texas Instruments is a high-speed, dual D-type positive-edge-triggered flip-flop integrated circuit. This device is designed to operate from a wide voltage range of 2 V to 6 V, making it suitable for a variety of logic applications. The flip-flop has a direct clear input and features two individual D-type flip-flops with separate clear and clock (CLK) inputs for each flip-flop.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 2 V to 6 V
  • Output Current: ±24 mA
  • Propagation Delay Time: 8 ns at 5 V
  • IC Package Type: SOIC
  • Mounting Type: Surface Mount
  • Pin Count: 14

The device is specifically designed to improve the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its fast propagation delay time of 8 ns at a 5 V supply, it is well-suited for fast switching applications. The SN74AC11074DR can provide an output current of ±24 mA, enabling it to drive multiple loads simultaneously.

The SOIC package of the SN74AC11074DR is designed for surface mounting on printed circuit boards, making it ideal for compact designs. It comes in a 14-pin configuration, which is easy to incorporate into a wide range of electronic circuits. The dual flip-flop nature of this device allows for the use of one IC to manage two separate data lines, which can be beneficial in reducing the overall component count in a system.

Whether you are designing a new system or updating an existing one, the SN74AC11074DR offers a reliable and efficient solution for your flip-flop logic needs. Its robust design, combined with Texas Instruments' reputation for high-quality components, ensures dependable performance for your electronic projects.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess